EN
  • EN
  • DE

XC3S200-4FG456C

Part No XC3S200-4FG456C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412659-XC3S200-4FG456C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3S200-4FG456C CAD Model

Description

The XC3S200-4FG456C is a Field-Programmable Gate Array (FPGA) from the Xilinx Spartan-3 family. It is designed to provide a cost-effective solution for a wide range of digital logic applications. This FPGA offers a balance of performance and flexibility, making it suitable for applications ranging from consumer electronics to industrial control.

Applications

  • Embedded Control Systems: Used for implementing custom control logic in various embedded applications.
  • Consumer Electronics: Employed in set-top boxes, digital TVs, and other consumer devices.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs) and other automation equipment.
  • Communication Systems: Utilized in wireless communication, network interface cards, and data transmission systems.
  • Medical Devices: Applied in medical imaging and diagnostic equipment.

Features

  • Logic Cells: Contains 4,320 logic cells, providing sufficient capacity for implementing moderately complex digital designs.
  • Distributed RAM: Features 288 Kbits of distributed RAM for on-chip data storage.
  • Block RAM: Includes 288 Kbits of block RAM for larger memory requirements and data buffering.
  • Multipliers: Equipped with 12 dedicated 18 x 18 multipliers for high-speed arithmetic operations.
  • Digital Clock Managers (DCMs): Provides flexible clock management and frequency synthesis capabilities.
  • I/O Pins: Offers 311 user I/O pins for interfacing with external devices and systems.
  • Package: Available in a 456-pin Fine-Pitch Ball Grid Array (FG456) package.
  • Operating Voltage: Core voltage of 1.2V for low power consumption.

Benefits

  • Flexibility: Allows for custom hardware implementation, enabling rapid prototyping and design modifications.
  • Cost-Effectiveness: Provides a cost-optimized solution for digital logic implementation.
  • Integration: Integrates multiple functions into a single chip, reducing board space and system complexity.
  • Reconfigurability: Enables in-system reprogramming, allowing for design updates and feature enhancements without hardware changes.
  • High Performance: Offers high-speed processing capabilities for various applications.

Additional Details

The XC3S200-4FG456C is supported by Xilinx's ISE design suite, which provides a comprehensive set of tools for design entry, simulation, and hardware implementation. The device's architecture includes Configurable Logic Blocks (CLBs), which are the fundamental building blocks for implementing logic functions. The Spartan-3 family is known for its low static power consumption, making it suitable for battery-powered and energy-sensitive applications. The FG456 package provides a high pin count for extensive I/O connectivity and efficient thermal management. Its versatile features and cost-effectiveness make it a popular choice for embedded systems and custom hardware designs.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess