EN
  • EN
  • DE

XC3S1500-FGG676C

Part No XC3S1500-FGG676C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412655-XC3S1500-FGG676C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3S1500-FGG676C CAD Model

Description

The XC3S1500-FGG676C is a Field-Programmable Gate Array (FPGA) from Xilinx, part of the Spartan-3 family. It's designed as a cost-optimized solution suitable for a wide range of applications requiring flexible and reconfigurable digital logic. The architecture focuses on providing a balance between performance, power consumption, and cost-effectiveness.

Applications

  • Video Processing: Used in video encoding, decoding, and image processing systems.
  • Networking: Employed in switches, routers, and network interface cards for packet processing and traffic management.
  • Storage Systems: Integrated into storage controllers and data management systems.
  • Industrial Control: Utilized in programmable logic controllers (PLCs) and automation systems.
  • Medical Devices: Applied in medical imaging equipment and diagnostic tools.

Features

  • Logic Cells: Consists of 33,192 logic cells, providing a large capacity for complex digital designs.
  • Distributed RAM: Features 576 Kbits of distributed RAM for fast on-chip memory access.
  • Block RAM: Includes 576 Kbits of block RAM for larger memory requirements and data buffering.
  • Multipliers: Equipped with 32 dedicated 18 x 18 multipliers for high-speed arithmetic operations.
  • Digital Clock Managers (DCMs): Offers flexible clock management and frequency synthesis capabilities.
  • I/O Pins: Provides 489 user I/O pins for interfacing with external devices and systems.
  • Package: Available in a 676-pin Fine-Pitch Ball Grid Array (FGG676) package.
  • Operating Voltage: Core voltage of 1.2V for low power consumption.

Benefits

  • Flexibility: Allows for custom hardware implementation, enabling rapid prototyping and design modifications.
  • High Performance: Delivers high-speed processing capabilities for demanding applications.
  • Cost-Effectiveness: Provides a cost-optimized solution for custom digital logic implementation.
  • Integration: Integrates multiple functions into a single chip, reducing board space and system complexity.
  • Reconfigurability: Enables in-system reprogramming, allowing for design updates and feature enhancements without hardware changes.

Additional Details

The XC3S1500-FGG676C is supported by Xilinx's ISE design suite, which offers a comprehensive set of tools for design entry, simulation, and hardware implementation. The architecture is based on Configurable Logic Blocks (CLBs), which form the fundamental building blocks for implementing logic functions. The Spartan-3 family is designed for low static power consumption, making it suitable for power-sensitive applications. The FGG676 package provides a high pin count for extensive I/O connectivity and efficient thermal management. This FPGA's large logic capacity and dedicated multipliers make it well-suited for complex data processing and control applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Actel Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess