EN
  • EN
  • DE

XC3164A-5PC84C

Part No XC3164A-5PC84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013395-XC3164A-5PC84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3164A-5PC84C CAD Model

Description

The XC3164A-5PC84C is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the XC3000 family. This series of FPGAs offers a flexible and programmable platform for implementing custom digital circuits. The XC3164A-5PC84C provides a matrix of configurable logic blocks (CLBs) interconnected by a programmable routing network, allowing designers to create complex digital systems without the need for custom silicon fabrication.

Applications

  • Digital Signal Processing (DSP): Implementing custom DSP algorithms for applications like audio processing, image processing, and communication systems.
  • Motor Control: Designing custom motor control algorithms for precise and efficient control of electric motors.
  • Data Acquisition Systems: Implementing high-speed data acquisition interfaces and processing logic.
  • Networking Equipment: Implementing custom network protocols and interfaces.
  • Embedded Systems: Integrating custom logic into embedded systems for applications like industrial automation and consumer electronics.
  • Prototyping: Rapidly prototyping digital designs before committing to ASIC implementation.

Features

  • Configurable Logic Blocks (CLBs): The device contains an array of CLBs, which are the basic building blocks for implementing logic functions. Each CLB can be configured to perform a variety of combinational and sequential logic functions.
  • Programmable Interconnect: A flexible routing network allows for interconnecting CLBs to implement complex digital circuits. The interconnect is programmed using SRAM configuration memory.
  • Input/Output Blocks (IOBs): Provide an interface between the FPGA's internal logic and external devices. IOBs can be configured for different voltage levels and signaling standards.
  • Static RAM (SRAM) Configuration: The FPGA's configuration is stored in on-chip SRAM, which allows for easy reprogramming.
  • 84-Pin PLCC Package: The XC3164A-5PC84C is packaged in an 84-pin Plastic Leaded Chip Carrier (PLCC).

Benefits

  • Design Flexibility: FPGAs offer a high degree of design flexibility, allowing designers to implement custom logic functions without the need for custom silicon fabrication.
  • Rapid Prototyping: FPGAs enable rapid prototyping of digital designs, reducing time-to-market.
  • Reprogrammability: The ability to reprogram the FPGA allows for design changes and bug fixes without requiring hardware modifications.
  • Custom Hardware Acceleration: FPGAs can be used to accelerate computationally intensive tasks by implementing custom hardware accelerators.
  • Reduced System Cost: In some applications, FPGAs can reduce system cost by integrating multiple functions into a single device.

Additional Details

The XC3164A-5PC84C typically operates from a 5V power supply. The '-5' in the part number indicates the speed grade of the device. The PC84C refers to the package type. Consult the Xilinx datasheet for detailed timing specifications, power consumption, and configuration information.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Hewlett Packard
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TDK Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess