EN
  • EN
  • DE

XC3164A-4PC84C

Part No XC3164A-4PC84C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412609-XC3164A-4PC84C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3164A-4PC84C CAD Model

Description

The XC3164A-4PC84C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC3000A series. This FPGA offers a configurable architecture, providing designers with a flexible platform for implementing custom digital logic circuits. Its combination of configurable logic blocks (CLBs), programmable interconnect, and I/O blocks makes it suitable for applications ranging from prototyping to glue logic and custom hardware solutions.

Applications

  • Digital Circuit Prototyping: The XC3164A-4PC84C is commonly used for prototyping and verifying digital circuit designs.
  • Custom Logic Implementation: Implementing custom logic functions tailored to specific application requirements.
  • Glue Logic: Serving as glue logic to interface between different digital components in a system.
  • Educational Purposes: Used in educational environments for teaching digital logic design and FPGA programming concepts.

Features

  • Configurable Logic Blocks (CLBs): The fundamental building blocks of the FPGA, offering configurable logic functions and storage elements.
  • Programmable Interconnect: A flexible routing network that allows designers to connect CLBs and I/O blocks to implement complex circuits.
  • Input/Output Blocks (IOBs): Provides an interface between the FPGA and external devices.
  • 84-Pin PLCC Package: The device is packaged in an 84-Pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for socketed or surface-mount assembly.
  • -4 Speed Grade: Specifies the performance grade of the FPGA within the XC3164A family.

Benefits

  • Flexibility and Reconfigurability: FPGAs offer a high degree of flexibility, allowing designers to modify and update their circuits after initial implementation.
  • Reduced Time-to-Market: FPGAs can significantly reduce the time-to-market for digital designs compared to traditional ASIC development.
  • Cost-Effectiveness: Providing a cost-effective solution for low to medium volume production runs.
  • In-System Reprogrammability: Allowing for in-system updates and modifications to the design.

Additional Details

The XC3164A-4PC84C utilizes SRAM technology for its configuration memory, requiring configuration data to be loaded upon power-up. The device supports multiple configuration modes, including serial and parallel loading. The FPGA is typically programmed using Xilinx's development tools, providing a comprehensive environment for design entry, simulation, and implementation. Designers should refer to the Xilinx documentation for detailed specifications, including timing characteristics, power consumption, and configuration procedures. The XC3000A series is known for its robust performance in a range of applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4715 $58.2435
22+ $5.3107 $116.8354
34+ $5.1444 $174.9096
47+ $4.9781 $233.9707
60+ $4.8129 $288.7740
81+ $4.3151 $349.5231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess