EN
  • EN
  • DE

XC3130A-4PQ100C

Part No XC3130A-4PQ100C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412604-XC3130A-4PQ100C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3130A-4PQ100C CAD Model

Description

The XC3130A-4PQ100C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC3000A series. Designed for versatility and reconfigurability, it provides a platform for implementing custom digital logic circuits in a range of applications. This FPGA is characterized by its configurable logic blocks, programmable interconnect, and I/O capabilities.

Applications

  • Digital Circuit Prototyping: Used for prototyping and validating digital designs before committing to final hardware.
  • Custom Logic Functions: Implements specific, customized logic functions for diverse applications.
  • Glue Logic: Serving as an interface or "glue" between different digital components in a system.
  • Educational Use: Used in academic settings for teaching digital logic and FPGA programming.

Features

  • Configurable Logic Blocks (CLBs): The fundamental building blocks of the FPGA, providing logic functions and storage elements.
  • Programmable Interconnect: A flexible routing network for connecting CLBs and I/O blocks, creating complex circuits.
  • Input/Output Blocks (IOBs): Interfaces the FPGA with external devices for data input and output.
  • 100-Pin PQFP Package: The device is packaged in a 100-Pin PQFP (Plastic Quad Flat Pack) package, designed for surface-mount assembly.
  • -4 Speed Grade: Indicates a specific performance grade within the XC3130A family.

Benefits

  • Flexibility and Reconfigurability: Offers the ability to modify and update circuits even after initial implementation.
  • Reduced Time-to-Market: Speeds up the development process compared to traditional ASIC designs.
  • Cost-Effective: Suitable for low to medium volume production runs.
  • In-System Reprogrammability: Allows for updates and changes to the design without requiring hardware replacement.

Additional Details

The XC3130A-4PQ100C relies on SRAM technology for storing its configuration, meaning that the configuration data must be loaded upon each power-up. It supports different configuration modes, including serial and parallel loading. Xilinx's development tools are typically used for programming, simulation, and implementation. Consult the Xilinx documentation for specific details, including timing characteristics, power consumption, and configuration guidelines. The XC3000A series is known for its robust performance in a wide range of applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $40.0217
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess