EN
  • EN
  • DE

M02067G-09-T

Part No M02067G-09-T
Manufacturer M/A-Com Technology Solutions
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 2.1GB 3.63V 24BCC / Laser Driver IC 2.1Gbps 1 Channel 2.97V ~ 3.63V 24-BCC (4x4)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr M/A-Com Technology Solutions
Package Bulk
Product Status Obsolete
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.1Gbps
Number of Channels 1
Voltage - Supply 2.97V ~ 3.63V
Current - Supply 52 mA
Current - Modulation 85mA
Current - Bias 100 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-BCC (4x4)
Mounting Type Surface Mount
Base Product Number M02067
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 924701-M02067G-09-T
Ultra Librarian 3D Model Ultra Librarian M02067G-09-T CAD Model

Description

The 852961 is a laser diode driver designed for fiber optic applications from M/A-Com Technology Solutions.

  • Series: M02067
  • Application: fiber optic
  • Package: bulk
  • Data Rate: 2.1Gbps
  • Current Supply: 52 mA
  • Channel: single
  • Modulation Current: 85mA
  • Bias Current: 100 mA
  • Voltage Supply: 2.97V to 3.63V
  • Mounting: Surface Mountable

You May Also Be Interested in

Semtech Corporation
IC LASER DRV 11.3GBPS 3.3V 32QFN
Lowest to $3.2617
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $8.1612
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
Microsemi Corporation
IC LASER 51322-015 FOR KEYSIGHT
Need more? Email Us
Maxim Integrated
LAN LASER DRIVER
Need more? Email Us
Analog Devices Inc.
IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Lowest to $31.2820
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC OPERATIONAL AMP / Laser Driver IC Channel
Need more? Email Us
Renesas Electronics America
ISL58800CRZ PB-FREE LASER DIODE / Laser Driver IC Channel
Lowest to $14.6893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess