EN
  • EN
  • DE

XC3120A-09PG84C

Part No XC3120A-09PG84C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1222055-XC3120A-09PG84C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3120A-09PG84C CAD Model

Description

The XC3120A-09PG84C is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the XC3000 series. This FPGA provides a configurable logic solution for various digital circuits and systems. It's suitable for prototyping, custom logic implementation, and educational purposes, offering flexibility in design and development.

Applications:

  • Prototyping: Used to rapidly prototype digital circuit designs before implementing them in dedicated hardware.
  • Custom Logic: Employed for creating custom logic functions that are not readily available in standard integrated circuits.
  • Educational Tools: Integrated into educational boards and platforms for teaching digital logic design and FPGA programming.
  • Embedded Systems: Utilized in embedded systems where custom logic is required for specific tasks.
  • Industrial Control: Applied in industrial control systems for creating custom control algorithms.

Features:

  • Configurable Logic Blocks (CLBs): Provides an array of configurable logic blocks which can be programmed to implement a wide variety of digital functions.
  • Input/Output Blocks (IOBs): Offers programmable I/O pins for connecting to external devices and systems.
  • Programmable Interconnect: Features a flexible programmable interconnect network allowing CLBs and IOBs to be connected in many different configurations.
  • Static RAM (SRAM) Configuration: Configured using SRAM technology, allowing for reprogramming and easy design modification.
  • 84-Pin Package: Housed in an 84-pin package, offering a reasonable number of I/O pins and logic resources.

Benefits:

  • Flexibility: Allows for implementation of complex custom digital logic.
  • Reprogrammability: Can be easily reprogrammed allowing for design changes and error correction.
  • Rapid Prototyping: Enables the rapid prototyping and testing of digital circuit designs.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic, particularly in low to medium volume applications.
  • Educational Value: Offers a valuable platform for learning about digital logic design and FPGA programming.

The XC3120A-09PG84C is packaged in a PG84C package. For further details, consult the Xilinx documentation for specifications related to logic capacity, clock speed, voltage requirements, and programming guidelines.

You May Also Be Interested in

Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess