EN
  • EN
  • DE

XC3064A-6PQ160C

Part No XC3064A-6PQ160C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412585-XC3064A-6PQ160C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3064A-6PQ160C CAD Model

Description

The XC3064A-6PQ160C is a Field-Programmable Gate Array (FPGA) from Xilinx, part of the XC3000A family. The XC3000A family represents an enhancement of the original XC3000 series, offering improved performance and features. This FPGA provides a flexible and reconfigurable platform for implementing custom digital logic. The XC3064A-6PQ160C is user-programmable, allowing designers to create custom hardware solutions without the need for Application-Specific Integrated Circuits (ASICs).

Applications

  • Digital Signal Processing (DSP): Used for implementing custom DSP algorithms.
  • Embedded Systems: Integrated into embedded systems for custom hardware acceleration.
  • Image Processing: Employed in image processing applications for real-time image analysis.
  • Networking: Used in networking equipment for packet processing and routing.
  • Industrial Control: Implemented in industrial control systems for precise and adaptable control logic.

Features

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs for implementing combinational and sequential logic.
  • Input/Output Blocks (IOBs): Provides programmable I/O pins for interfacing with external devices and systems.
  • Programmable Interconnect Matrix: Features a flexible interconnect matrix for routing signals between CLBs and IOBs.
  • SRAM-Based Configuration: Uses static RAM (SRAM) to store configuration data, allowing for easy and fast reprogramming.
  • 160-Pin PQFP Package: Packaged in a 160-Pin Plastic Quad Flat Pack (PQFP) for surface mount assembly.
  • -6 Speed Grade: Indicates a specific performance grade, offering a defined maximum operating frequency.

Benefits

  • Flexibility: Provides a highly flexible platform for implementing custom hardware logic.
  • Reprogrammability: Allows for easy modification and updates to the hardware design without requiring physical changes.
  • Faster Time-to-Market: Enables rapid prototyping and development cycles, reducing time-to-market.
  • Cost-Effectiveness: Offers a cost-effective alternative to ASICs for low to medium volume applications.
  • Integration: Facilitates the integration of multiple functions into a single device, reducing system complexity.

Additional Details

The XC3064A-6PQ160C requires an external configuration memory to store the bitstream used to configure the FPGA. Upon power-up, this bitstream is loaded into the FPGA's SRAM cells, configuring the internal logic. Details about the number of CLBs, IOBs, and other specifications can be found in the Xilinx XC3000A family datasheet. Design and programming are typically performed using Xilinx's ISE development tools or its successors. The power supply requirements are generally 5V. The 'C' at the end of the part number usually indicates a commercial temperature range.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess