EN
  • EN
  • DE

XC3042-70PG132M

Part No XC3042-70PG132M
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412576-XC3042-70PG132M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3042-70PG132M CAD Model

Description

The XC3042-70PG132M is a Field-Programmable Gate Array (FPGA) from Xilinx's XC3000 family. It offers a configurable platform for implementing custom digital circuits. The device's architecture is based on Configurable Logic Blocks (CLBs) connected by a programmable interconnect matrix, which allows designers to tailor the FPGA to their specific application requirements.

Applications

  • Prototyping Digital Systems: Enables rapid prototyping and verification of digital designs before committing to fixed ASIC implementations.
  • Custom Logic Function Implementation: Allows for the creation of custom logic functions not available in standard logic families.
  • Glue Logic Replacement: Can replace multiple discrete logic components, reducing board space and improving system reliability.
  • State Machine Design: Well-suited for implementing complex state machines.
  • Data Processing and Control Systems: Suitable for a wide range of data processing and control applications.

Features

  • Configurable Logic Blocks (CLBs): The core building blocks that offer flexible logic implementation capabilities.
  • Programmable Interconnect Matrix: Facilitates signal routing between CLBs.
  • Input/Output Blocks (IOBs): Provides an interface between the FPGA and external components.
  • 132-Pin Plastic Grid Array (PGA) Package: Provides a robust and reliable connection to the circuit board.
  • 70 MHz Maximum Operating Frequency: Indicates the maximum clock frequency for reliable operation.
  • On-Chip Memory Elements: Enables the implementation of small memory buffers and registers within the FPGA.

Benefits

  • Flexibility and Reconfigurability: The FPGA can be reprogrammed multiple times, allowing for design modifications and updates without hardware replacement.
  • Reduced Time-to-Market: Accelerated prototyping and development cycles compared to traditional ASIC design.
  • Lower Development Costs: Eliminates the need for expensive mask sets and fabrication processes.
  • Customization: Supports highly customized logic functions to fit specific application needs.
  • System Integration: Reduces board space and improves system reliability by integrating multiple functions into a single device.

Additional Details

The XC3042-70PG132M operates on a 5V power supply. The '70' indicates a speed grade of 70 MHz. The PG132 designates the Plastic Grid Array (PGA) package with 132 pins. The 'M' likely represents the military temperature range. Configuration is generally achieved using external memory or via JTAG interface.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess