EN
  • EN
  • DE

XC3042-70PC84C

Part No XC3042-70PC84C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412574-XC3042-70PC84C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3042-70PC84C CAD Model

Description

The XC3042-70PC84C is a Field-Programmable Gate Array (FPGA) belonging to Xilinx's XC3000 family. It provides a versatile and configurable platform for implementing custom digital circuits. The device’s architecture is based on Configurable Logic Blocks (CLBs) interconnected by a programmable interconnect matrix, allowing designers to adapt the device to specific application needs.

Applications

  • Prototyping digital systems: Allows for rapid prototyping and validation of digital designs prior to committing to an ASIC implementation.
  • Custom logic function implementation: Can be used to implement unique logic functions not available in standard logic families.
  • Glue logic replacement: Can replace multiple discrete logic devices, reducing board space and improving overall system reliability.
  • State machine design and implementation: Well-suited for implementing complex state machines due to its configurable architecture.
  • Data processing and control applications: Finds application in various data processing and control systems.

Features

  • Configurable Logic Blocks (CLBs): The fundamental building blocks of the FPGA, providing flexible logic implementation.
  • Programmable Interconnect Matrix: Facilitates flexible routing of signals between CLBs.
  • Input/Output Blocks (IOBs): Provides the interface between the FPGA and external devices.
  • 84-Pin Plastic Leaded Chip Carrier (PLCC) Package: Offers a balance between size and ease of use for prototyping and production.
  • 70 MHz maximum operating frequency: Specifies the maximum clock frequency at which the device can reliably operate.
  • On-chip memory elements: Enables the implementation of small memory buffers and registers within the FPGA.

Benefits

  • Flexibility and Reconfigurability: The FPGA can be reprogrammed multiple times, enabling design changes and updates without requiring hardware replacement.
  • Reduced Time-to-Market: Prototyping and development time is significantly reduced compared to traditional ASIC design.
  • Lower Development Costs: Eliminates the need for expensive mask sets and fabrication runs.
  • Customization: Enables the implementation of highly customized logic functions tailored to specific application requirements.
  • System Integration: Reduces board space and improves system reliability by integrating multiple functions into a single device.

Additional Details

The XC3042-70PC84C operates with a 5V power supply. The '70' in the part number indicates a speed grade of 70 MHz. The PC84 indicates a Plastic Leaded Chip Carrier (PLCC) package with 84 pins. The 'C' designates the commercial temperature range. The FPGA is typically configured using an external configuration memory or via a JTAG interface.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7313 $60.5955
85+ $1.4207 $120.7595
130+ $1.3768 $178.9840
175+ $1.3317 $233.0475
225+ $1.2878 $289.7550
300+ $1.1550 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess