EN
  • EN
  • DE

XC3030-70PC44C

Part No XC3030-70PC44C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Xilinx PLCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105252-XC3030-70PC44C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3030-70PC44C CAD Model

Description

The XC3030-70PC44C is a Field-Programmable Gate Array (FPGA) belonging to the XC3000 family from Xilinx. It provides a programmable platform for implementing custom digital circuits and systems. Its key features include configurable logic blocks, input/output blocks, and reprogrammability.

Applications:

  • Prototyping: Used for rapid prototyping and verification of digital designs.
  • Glue Logic: Implements interface logic between different components in a system.
  • Control Systems: Used in embedded systems for custom control logic.
  • Data Acquisition: Implements custom interfaces for data acquisition systems.
  • Signal Processing: Used in digital signal processing applications such as filtering and transformations.

Features:

  • Configurable Logic Blocks (CLBs): The fundamental building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Provide flexible interfaces for connecting to external devices.
  • Programmable Interconnect: Allows for customizable routing of signals between CLBs and IOBs.
  • SRAM-Based Configuration: Configuration data is stored in SRAM, enabling easy reprogramming.
  • PC44 Package: Indicates a plastic chip carrier with 44 pins.
  • 70MHz Speed Grade: Specifies the maximum operating frequency of the device.

Benefits:

  • Flexibility: Programmable logic allows for easy modification and adaptation to changing requirements.
  • Reduced Time-to-Market: Faster prototyping and development cycles compared to traditional ASICs.
  • Cost-Effectiveness: Provides a cost-efficient solution for low to medium volume production.
  • Reprogrammability: Enables design changes without requiring hardware modifications.
  • Customization: Allows for the implementation of custom digital logic tailored to specific applications.

Additional Details:

The XC3030-70PC44C features a matrix of Configurable Logic Blocks (CLBs) interconnected by a programmable routing network. The 'PC44' denotes a plastic chip carrier package with 44 pins. The '-70' indicates a speed grade of 70MHz, reflecting the maximum clock frequency that the device can reliably operate. The 'C' signifies a commercial temperature range. This FPGA is suitable for various applications that require a customizable and reconfigurable logic solution. Detailed technical specifications, including power consumption, I/O characteristics, and timing parameters, can be found in the Xilinx XC3000 series documentation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess