EN
  • EN
  • DE

XC3030-70

Part No XC3030-70
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412560-XC3030-70
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3030-70 CAD Model

Description

The XC3030-70 is a Field-Programmable Gate Array (FPGA) from Xilinx, part of the XC3000 family. These FPGAs are designed for prototyping and low-volume production, offering a flexible solution for implementing custom digital logic. The XC3030-70 features a user-configurable array of Configurable Logic Blocks (CLBs) and Input/Output Blocks (IOBs), interconnected by programmable routing channels. The '-70' designates the speed grade of the device.

Applications:

  • Prototyping: Rapid prototyping of digital circuits and systems.
  • Small-Volume Production: Cost-effective solution for low-volume product manufacturing.
  • Custom Logic Circuits: Implementing specific digital logic requirements not met by standard components.
  • Educational Use: Used in academic settings for teaching digital design principles.
  • Industrial Control: Implementing control logic for industrial machinery and processes.

Features:

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing combinatorial and sequential logic functions.
  • Programmable Interconnect: Flexible routing channels allow for easy connection between logic blocks.
  • Input/Output Blocks (IOBs): Programmable I/O pins for interfacing with external devices.
  • Static CMOS Technology: Provides low power consumption.
  • On-Chip Test Circuitry: Simplifies the testing and debugging process.
  • User-Programmable: Can be easily programmed and reprogrammed using Xilinx development tools.

Benefits:

  • Flexibility: Allows for easy modification and adaptation to changing design requirements.
  • Reduced Development Time: Enables rapid prototyping and testing of digital designs.
  • Cost-Effective: Provides a cost-effective solution for low-volume production.
  • Simplified Design Process: Simplifies the design process compared to traditional gate array or standard cell designs.
  • Faster Time-to-Market: Enables faster product development cycles.

Additional Details:

The XC3030-70 is available in various package options (consult Xilinx documentation for specific options). The '-70' indicates the speed grade of the device. It is programmed using Xilinx's development tools. Further specifications regarding logic capacity, pin count, and package details can be found in the Xilinx XC3000 Family Data Book.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess