EN
  • EN
  • DE

XC3020A

Part No XC3020A
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Complete line of four related Field Programmable Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xilinx Inc.
Win Source Part Number 1281523-XC3020A
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3020A CAD Model

Description

The XC3020A is a Field-Programmable Gate Array (FPGA) from Xilinx Inc., belonging to the XC3000 family. FPGAs are reconfigurable integrated circuits that can be programmed after manufacturing, offering flexibility in implementing digital logic functions. The XC3020A is suitable for a variety of applications, especially where customization and rapid prototyping are required.

Applications:

  • Digital signal processing (DSP)
  • Custom logic circuits
  • Prototyping of digital systems
  • Image processing
  • Communication systems

Features:

  • Configurable logic blocks (CLBs): Provide the basic building blocks for implementing digital logic functions.
  • Input/output blocks (IOBs): Allow the FPGA to interface with external devices.
  • Interconnect resources: Provide the routing paths for connecting CLBs and IOBs.
  • Static RAM (SRAM) based configuration: The configuration is stored in SRAM cells, allowing for easy reprogramming.
  • On-chip clock circuitry: Provides clock signals for the internal logic.
  • Variety of package options: Available in different package types for different mounting requirements.

Benefits:

  • Flexibility: Can be reprogrammed to implement different digital logic functions.
  • Rapid prototyping: Allows for quick and easy prototyping of digital systems.
  • Customization: Can be customized to meet the specific requirements of an application.
  • High performance: Provides high performance for digital signal processing and other demanding applications.
  • Cost-effective: Provides a cost-effective solution for implementing custom logic circuits.

Additional Details:

The XC3020A's key specifications include the number of CLBs, IOBs, and the operating frequency. The device is configured using a configuration file that is loaded into the SRAM cells. The configuration file is typically generated using Xilinx's design tools. The datasheet should be consulted for detailed performance specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess