EN
  • EN
  • DE

XC2VP4-5FGG256DGB

Part No XC2VP4-5FGG256DGB
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412546-XC2VP4-5FGG256DGB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2VP4-5FGG256DGB CAD Model

Description

The XC2VP4-5FGG256DGB is a Virtex-II Pro series FPGA (Field-Programmable Gate Array) from Xilinx. This FPGA combines a high-performance architecture with integrated PowerPC processor blocks, offering a versatile solution for a wide range of embedded processing and digital signal processing applications. The device is fabricated using a 0.13 μm copper process technology, providing a balance of speed, power efficiency, and logic density.

Applications:

  • Wireless Communication: Base stations, software-defined radios (SDR).
  • Embedded Processing: Industrial control systems, networking equipment.
  • Digital Signal Processing: Image processing, video processing, radar systems.
  • Aerospace and Defense: High-performance computing, data acquisition.
  • Medical Imaging: Ultrasound, MRI, CT scanning.

Features:

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing combinatorial and sequential logic functions.
  • Integrated PowerPC Processor Blocks: Embedded PowerPC 405 cores for high-performance processing.
  • Block RAM: On-chip memory resources for data storage and buffering.
  • Digital Clock Managers (DCMs): Provide clock synthesis and management capabilities.
  • SelectIO Technology: Flexible I/O interface for connecting to a variety of external devices.
  • High-Speed Serial Transceivers: RocketIO transceivers for high-bandwidth communication.
  • Fine-Grained Clock Gating: Reduces power consumption by disabling unused clock domains.
  • Advanced Configuration Options: Supports various configuration modes, including JTAG, serial, and parallel configuration.

Benefits:

  • High Performance: Enables the implementation of complex algorithms and data processing tasks with high throughput.
  • Flexibility and Reconfigurability: Allows for easy modification and adaptation to changing requirements.
  • Reduced System Cost: Integrates multiple functions into a single device, reducing the number of components required.
  • Faster Time-to-Market: Provides a platform for rapid prototyping and development.
  • Power Efficiency: Optimized for low power consumption, making it suitable for battery-powered applications.

Additional Details:

The XC2VP4-5FGG256DGB is packaged in a 256-pin Fine-Pitch Ball Grid Array (FGG) package. It operates at a core voltage of 1.5V. The -5 speed grade indicates a specific performance level. This FPGA is typically programmed using Xilinx's ISE or Vivado design suites. Further details can be found in the Xilinx Virtex-II Pro Family User Guide.

You May Also Be Interested in

Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess