EN
  • EN
  • DE

XC2V1000-4BG575C

Part No XC2V1000-4BG575C
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842622-XC2V1000-4BG575C
Ultra Librarian 3D Model Ultra Librarian XC2V1000-4BG575C CAD Model

Description

The XC2V1000-4BG575C is a Virtex-II family Field-Programmable Gate Array (FPGA) from Xilinx. This FPGA provides a high-performance, high-density solution for complex digital logic designs.

Applications:

  • Telecommunications Infrastructure: Used in network switches, routers, and base stations.
  • High-Performance Computing: Employed in servers, workstations, and other high-performance computing systems.
  • Aerospace and Defense: Utilized in radar systems, signal processing equipment, and avionics.
  • Medical Imaging: Found in medical imaging equipment such as MRI scanners and CT scanners.
  • Broadcast Video: Used in broadcast video equipment such as encoders, decoders, and video switchers.

Features:

  • 1 Million System Gates: Offers a capacity of approximately 1 million system gates for implementing complex logic functions.
  • BG575 Package: Packaged in a 575-pin Ball Grid Array (BGA) package.
  • -4 Speed Grade: Indicates the speed grade of the device, influencing its performance characteristics.
  • Commercial Temperature Range: Designed for operation in commercial temperature environments.
  • Block RAM: Includes dedicated block RAM for data storage and processing.
  • Digital Clock Managers (DCMs): Features multiple DCMs for clock generation and management.
  • Configurable I/O: Offers a wide range of configurable I/O standards for interfacing with external devices.
  • Multipliers: Includes dedicated hardware multipliers for high-speed arithmetic operations.

Benefits:

  • High Performance: Delivers high-speed performance for demanding applications.
  • High Density: Provides a high-density solution for implementing complex logic designs.
  • Flexibility: Offers a programmable platform for implementing custom logic functions.
  • Reprogrammability: Allows for in-system reprogramming, enabling design changes and updates.
  • Reduced Time-to-Market: Accelerates the development process compared to custom ASIC designs.

Additional Details:

The XC2V1000-4BG575C operates at a specific voltage (typically 1.5V or 1.8V). Key parameters include the number of logic cells, the amount of block RAM, the number of I/O pins, the maximum clock frequency, and the number of multipliers. The Xilinx datasheet contains detailed information about timing characteristics, power consumption, and configuration procedures.

This FPGA is programmed using Xilinx development tools such as ISE or Vivado. The typical design flow involves creating a design using a hardware description language (HDL) such as VHDL or Verilog, synthesizing the design, implementing the design, generating a bitstream, and loading the bitstream into the FPGA using a JTAG programmer. The configuration data is stored in volatile memory and needs to be reloaded upon power-up.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $344.1177 $344.1177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess