EN
  • EN
  • DE

XC2S300EFG456AGT

Part No XC2S300EFG456AGT
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1222869-XC2S300EFG456AGT
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S300EFG456AGT CAD Model

Description

The XC2S300EFG456AGT is a Spartan-II series Field-Programmable Gate Array (FPGA) manufactured by Xilinx Inc. It is designed for a wide range of digital logic applications, providing a flexible and programmable platform for custom hardware designs.

Applications

  • Digital Signal Processing (DSP): Used in audio and video processing, image processing, and telecommunications applications.
  • Embedded Systems: Employed in industrial control systems, robotics, and automotive electronics for implementing custom logic functions.
  • Networking and Communications: Utilized in network interface cards (NICs), routers, and switches for implementing high-speed data processing and protocol handling.
  • Instrumentation and Measurement: Found in test equipment, data acquisition systems, and scientific instruments for implementing custom data processing and control logic.
  • Aerospace and Defense: Used in radar systems, communication systems, and guidance systems for implementing custom algorithms and control functions.

Features

  • System Performance: High performance and speed.
  • Flexible Architecture: Features a programmable logic fabric consisting of configurable logic blocks (CLBs) and programmable interconnect resources.
  • On-Chip Memory: Includes embedded block RAM (BRAM) for high-speed data storage and retrieval.
  • Digital Clock Management (DCM): Provides flexible clock generation and distribution capabilities.
  • Input/Output (I/O) Flexibility: Supports a wide range of I/O standards and interfaces.
  • In-System Programmability (ISP): Allows for easy configuration and reprogramming of the device in the field.

Benefits

  • Custom Hardware Design: Enables the implementation of custom logic functions tailored to specific application requirements.
  • High Performance: Delivers high-speed performance for demanding digital logic applications.
  • Flexibility and Scalability: Provides a flexible and scalable platform for implementing a wide range of digital designs.
  • Reduced Time-to-Market: Allows for rapid prototyping and development of custom hardware solutions.
  • Cost-Effective Solution: Offers a cost-effective alternative to custom ASIC (Application-Specific Integrated Circuit) designs.

Additional Details

The XC2S300EFG456AGT is packaged in an EFG456 package. It operates at a core voltage of 1.8V. The device offers a high number of logic cells, typically around 3,000 equivalent gates, and includes a significant amount of on-chip memory. The I/O pins support various standards, including LVCMOS, LVTTL, and HSTL. The FPGA is configured using a bitstream file that is loaded into the device's configuration memory. The Spartan-II family is known for its balance of performance, power consumption, and cost, making it a popular choice for a wide range of embedded applications. Detailed specifications can be found in the Xilinx Spartan-II FPGA datasheet, which includes information on power consumption, timing characteristics, and I/O capabilities.

You May Also Be Interested in

CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Microchip Technology
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess