EN
  • EN
  • DE

XC2S300E5PQ208I

Part No XC2S300E5PQ208I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105227-XC2S300E5PQ208I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2S300E5PQ208I CAD Model

Description

The XC2S300E-5PQ208I is a Spartan-IIE series FPGA from Xilinx, packaged in a 208-pin Plastic Quad Flat Pack (PQFP) package. The 'I' at the end of the part number denotes an Industrial temperature grade device. The Spartan-IIE family represents an enhanced version of the Spartan-II family, tailored for high-volume, cost-sensitive applications. It aims to provide a suitable balance between performance, feature set, and low cost for industrial and other demanding environments.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control, and sensor interfaces.
  • Automotive Systems: Suitable for in-vehicle infotainment, driver assistance systems, and control units.
  • Telecommunications: Can be used in networking equipment, base stations, and signal processing applications.
  • Medical Devices: Applicable in medical imaging, diagnostic equipment, and patient monitoring systems.
  • Aerospace and Defense: Used in avionics, radar systems, and guidance control.

Features:

  • Industrial Temperature Range: Operates reliably within a wide temperature range, typically -40°C to +85°C.
  • High Performance: Delivers system performance suitable for real-time applications.
  • Logic Resources: Provides a sufficient number of logic cells for implementing complex algorithms and control logic.
  • Distributed RAM: Includes distributed RAM blocks for on-chip data storage and buffering.
  • SelectRAM Memory: Features SelectRAM memory for high-performance memory requirements.
  • DLL Clock Management: Incorporates a Delay-Locked Loop (DLL) for clock management and precise timing control.
  • Flexible I/O: Supports a wide range of I/O standards to interface with various external components.
  • JTAG Support: Includes JTAG boundary scan for device configuration, testing, and debugging.

Benefits:

  • Reliable Operation: Designed for robust operation in harsh industrial environments.
  • High Performance: Delivers adequate processing power for demanding applications.
  • Flexibility: Can be reconfigured to adapt to changing system requirements.
  • Integrated Features: Reduces the need for external components, lowering system cost and complexity.
  • Long Product Lifecycle: Typically supported for extended periods to meet the needs of industrial customers.

The XC2S300E-5PQ208I has a speed grade of -5, determining its performance capabilities. The PQ208 package provides a standard pinout for board integration. Configuration is accomplished via JTAG or by loading configuration data from an external storage device. The Spartan-IIE family's combination of features, cost-effectiveness, and industrial temperature range makes it well-suited for a variety of industrial and ruggedized applications.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess