EN
  • EN
  • DE

XC2S300E-6FT256C

Part No XC2S300E-6FT256C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412486-XC2S300E-6FT256C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S300E-6FT256C CAD Model

Description

The XC2S300E-6FT256C is a Field-Programmable Gate Array (FPGA) from Xilinx's Spartan-IIE family. This FPGA is designed to provide a cost-effective and flexible solution for a wide range of digital logic applications. The device offers a combination of high performance, on-chip memory, and configurable I/O, making it suitable for various embedded systems and digital signal processing tasks.

Applications:

  • Instrumentation: Data acquisition systems, signal generators, and spectrum analyzers.
  • Motor Control: Precise control of motors in industrial automation and robotics.
  • Audio Processing: Audio effects processors, audio synthesizers, and digital audio workstations.
  • Video Surveillance: Video encoding, motion detection, and video analytics.
  • Wireless Communication: Implementing custom communication protocols and modulation schemes.

Features:

  • Configurable Logic Blocks (CLBs): Provides a large array of programmable logic resources for implementing complex digital circuits.
  • Block RAM: On-chip block RAM provides high-speed memory for data storage and buffering.
  • Distributed RAM: Flexible distributed RAM resources for implementing smaller memory structures.
  • Digital Clock Managers (DCMs): Integrated DCMs provide clock synthesis and management capabilities.
  • I/O Flexibility: Supports a variety of I/O standards and interfaces for seamless integration with other components.

Benefits:

  • Programmability: Enables rapid prototyping and design changes without the need for costly hardware modifications.
  • Performance: High-speed operation allows for real-time processing and control applications.
  • Cost-Effectiveness: Offers a cost-optimized solution for various applications compared to custom ASICs.
  • Flexibility: Configurable I/O and logic resources allow for adaptation to different system requirements.
  • Integration: Integrating multiple functions into a single device simplifies system design and reduces board space.

Additional Details:

The XC2S300E-6FT256C is available in a FT256 package, which offers a compact footprint and efficient thermal management. The device is supported by Xilinx's comprehensive development tools, including the ISE and Vivado design suites, providing a complete solution for design entry, simulation, and implementation.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess