EN
  • EN
  • DE

XC2S150-6PQ208I

Part No XC2S150-6PQ208I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412462-XC2S150-6PQ208I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S150-6PQ208I CAD Model

Description

The Xilinx XC2S150-6PQ208I is a Spartan-II family FPGA (Field-Programmable Gate Array), offering a balance between performance and cost. This specific part comes in a Plastic Quad Flat Pack (PQFP) package with 208 pins and is designated with an 'I', indicating it is rated for the industrial temperature range.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control systems, and robotics.
  • Automotive Systems: Integrated into engine management systems, anti-lock braking systems (ABS), and airbag control units.
  • Aerospace and Defense: Utilized in avionics systems, radar processing, and missile guidance.
  • Telecommunications Infrastructure: Employed in base stations, routers, and switches for data processing and control.
  • Medical Equipment: Found in imaging systems, patient monitoring devices, and diagnostic equipment.

Features

  • System Performance up to 200 MHz: Provides a clock rate suitable for a wide range of applications.
  • Densities up to 5,292 Logic Cells: Offers ample logic resources for implementing complex digital circuits.
  • Selectable Single-Ended and Differential Inputs: Supports both single-ended and differential signaling for flexible interfacing.
  • Four DLLs for Advanced Clock Control: Includes Digital Delay Locked Loops (DLLs) for precise clock management and signal synchronization.
  • Fully PCI Compliant: Meets the requirements of the PCI standard for seamless integration with PCI-based systems.
  • Industrial Temperature Range: Operates reliably in harsh environments with extended temperature ranges.

Benefits

  • Robust Performance: Provides reliable operation in industrial and other harsh environments.
  • Flexibility and Scalability: Allows for easy adaptation to changing requirements and future upgrades.
  • Reduced System Size and Cost: Integrates multiple functions into a single device, reducing board space and overall system cost.
  • Faster Time-to-Market: Enables rapid prototyping and development with comprehensive design tools.
  • Enhanced Reliability: Ensures stable and reliable operation in demanding applications.

Additional Details

The XC2S150-6PQ208I typically operates at a core voltage of 2.5V. The '-6' indicates the speed grade. The PQFP package is a through-hole package which is easily soldered and suited to prototyping and low-volume production. Because of its industrial temperature rating, it is appropriate for applications where environmental conditions are more extreme.

You May Also Be Interested in

Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess