EN
  • EN
  • DE

XC2S100E-6TQG144I

Part No XC2S100E-6TQG144I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412456-XC2S100E-6TQG144I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S100E-6TQG144I CAD Model

Description

The Xilinx XC2S100E-6TQG144I is a Spartan-IIE family FPGA (Field-Programmable Gate Array). The Spartan-IIE family builds upon the Spartan-II architecture, offering improved performance and features while remaining cost-effective. This particular device is packaged in a Thin Quad Flat Pack (TQFP) with 144 pins. The 'I' at the end signifies an industrial temperature grade.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control systems, and robotics.
  • Automotive Control: Implemented in engine management systems, anti-lock braking systems (ABS), and airbag control units.
  • Aerospace and Defense: Utilized in avionics systems, radar processing, and missile guidance.
  • Telecommunications Infrastructure: Employed in base stations, routers, and switches for data processing and control.
  • Medical Equipment: Found in imaging systems, patient monitoring devices, and diagnostic equipment.

Features

  • High-Performance Logic: Delivers significant processing power for demanding applications.
  • Versatile I/O Connectivity: Supports a wide range of I/O standards for interfacing with various devices and systems.
  • On-Chip Memory Resources: Includes block RAM and distributed RAM for efficient data storage.
  • Advanced Clock Management: Provides Digital Clock Managers (DCMs) for precise clock control.
  • Low Power Consumption: Designed for low power operation in portable and embedded applications.
  • Industrial Temperature Range: Operates reliably in harsh environments with extended temperature ranges.

Benefits

  • Robust Performance: Provides reliable operation in industrial and other harsh environments.
  • Flexibility and Scalability: Allows for easy adaptation to changing requirements and future upgrades.
  • Reduced System Size and Cost: Integrates multiple functions into a single device, reducing board space and overall system cost.
  • Faster Time-to-Market: Enables rapid prototyping and development with comprehensive design tools.
  • Enhanced Reliability: Ensures stable and reliable operation in demanding applications.

Additional Details

The XC2S100E-6TQG144I typically operates at a core voltage of 1.8V or 2.5V, depending on the configuration. The '-6' denotes the speed grade. The TQFP package is suitable for applications where board space is a constraint. Its industrial temperature rating makes it suitable for more demanding environmental conditions where commercial grade parts are not suitable.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $239.2501 $239.2501
2+ $214.5001 $429.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess