EN
  • EN
  • DE

XC2S100-5FG456CES

Part No XC2S100-5FG456CES
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412451-XC2S100-5FG456CES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S100-5FG456CES CAD Model

Description

The Xilinx XC2S100-5FG456CES is a Spartan-II series FPGA (Field-Programmable Gate Array). These FPGAs are designed for high-volume production and cost-sensitive applications, offering a balance of performance, features, and low cost. This particular part comes in a Fine-Pitch Ball Grid Array (FBGA) package with 456 pins.

Applications

  • Digital Camera Interfaces: Used in image processing and interface control within digital cameras.
  • Consumer Electronics: Found in set-top boxes, DVD players, and other consumer electronic devices for video and audio processing.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) for automation and control of industrial processes.
  • Networking Equipment: Utilized in routers and switches for packet processing and data routing.
  • Automotive Systems: Integrated into various automotive control units (ECUs) for tasks like sensor data processing and motor control.

Features

  • System Performance up to 200 MHz: Offers a clock rate suitable for a wide range of applications.
  • Densities up to 5,292 Logic Cells: Provides ample logic resources for implementing complex digital circuits.
  • Selectable Single-Ended and Differential Inputs: Supports both single-ended and differential signaling for flexible interfacing.
  • Four DLLs for Advanced Clock Control: Includes Digital Delay Locked Loops (DLLs) for precise clock management and signal synchronization.
  • Fully PCI Compliant: Meets the requirements of the PCI standard for seamless integration with PCI-based systems.
  • Flexible Architecture: The Spartan-II architecture allows for efficient implementation of a variety of digital designs.

Benefits

  • Cost-Effective Solution: The Spartan-II family is known for its competitive pricing, making it suitable for cost-sensitive applications.
  • High Performance: Delivers sufficient performance for many applications, enabling real-time processing and control.
  • Design Flexibility: Allows designers to implement custom logic functions and adapt to changing requirements.
  • Rapid Prototyping: Enables quick prototyping and testing of digital designs.
  • Reduced Time-to-Market: Shortens the development cycle by providing a flexible and programmable platform.

Additional Details

The XC2S100-5FG456CES operates with a core voltage of typically 2.5V. It features distributed RAM and block RAM for on-chip memory storage. The '5' in the part number indicates the speed grade. This specific part number is often used in evaluation kits and development boards, making it a popular choice for designers learning about FPGAs or prototyping new designs. The FBGA package offers a compact footprint and efficient thermal dissipation.

You May Also Be Interested in

Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.5735 $85.7205
5+ $23.4453 $117.2265
8+ $22.7131 $181.7048
11+ $21.9797 $241.7767
14+ $21.2474 $297.4636
19+ $19.0494 $361.9386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess