EN
  • EN
  • DE

XC2C32-4VQG44C

Part No XC2C32-4VQG44C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 412435-XC2C32-4VQG44C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C32-4VQG44C CAD Model

Description

The Xilinx XC2C32-4VQG44C is a CoolRunner-II Complex Programmable Logic Device (CPLD), known for its low power consumption and high-performance capabilities. The XC2C32 indicates a device with 32 macrocells, -4 represents the speed grade, VQG44 indicates a 44-pin Very thin Quad Flat Pack No-lead (VQFN) package with an exposed pad, and 'C' denotes a commercial temperature range.

Applications

  • Handheld Devices: Used in applications requiring low power consumption, such as mobile phones, portable media players, and personal digital assistants (PDAs).
  • Consumer Electronics: Employed in set-top boxes, DVD players, and other consumer devices for control logic and interface functions.
  • Industrial Control Systems: Integrated into industrial automation equipment for control and monitoring tasks.
  • Networking Equipment: Found in routers, switches, and other networking devices for configuration and control.
  • Security Systems: Utilized in access control systems, alarm systems, and other security applications.

Features

  • Low Power Consumption: Key characteristic of the CoolRunner-II family, extending battery life and reducing thermal management requirements.
  • 32 Macrocells: Provides sufficient logic resources for implementing control logic and interface functions.
  • VQFN Package with Exposed Pad: Offers a small footprint and good thermal performance.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming after the device is mounted on the board.
  • Advanced I/O Capabilities: Supports a wide range of I/O standards and interfaces.

Benefits

  • Extended Battery Life: Minimizes power consumption, allowing for longer operation of portable devices.
  • Compact Design: Small package size enables compact system designs.
  • Reduced System Cost: Integrates multiple functions into a single device, reducing the number of components required.
  • Simplified Design: Eases the design process with user-friendly development tools.
  • Improved Performance: Delivers high-speed performance for control and interface applications.

Additional Details

The XC2C32-4VQG44C typically operates at a core voltage of 1.8V or 2.5V. The VQG44 package provides a small footprint and enhanced thermal performance. For specific details, including timing characteristics, power consumption, pinout information, and recommended operating conditions, refer to the official Xilinx datasheet for this device.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Altera
IC CPLD 440MC 9NS 100MBGA
Lowest to $11.9626
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 256FTBGA
Lowest to $232.6042
Lattice Semiconductor Corporation
IC CPLD 8MC 3.5NS 20PLCC
Lowest to $10.8293
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $4.9662
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 5NS 20PLCC
Lowest to $4.4756

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess