The Xilinx XC2C256-7CVQG100MS is a CoolRunner-II Complex Programmable Logic Device (CPLD) designed for low power consumption and high performance. The XC2C256 indicates a 256 macrocell device, -7 signifies the speed grade, CVQG100 denotes a 100-pin VQFP (Very thin Quad Flat Pack) package with an exposed pad for thermal management, and MS indicates military screening.
Applications
- Military and Aerospace Systems: Used in applications demanding high reliability and performance under harsh environmental conditions.
- Industrial Control Systems: Employed in applications requiring robust operation and long-term availability.
- Telecommunications Infrastructure: Integrated into networking equipment for control and interface functions.
- High-Reliability Computing: Utilized in systems where failure is not an option, requiring military-grade components.
- Avionics: Found in aircraft control and navigation systems.
Features
- Military Screening: Subjected to rigorous testing and screening procedures to ensure high reliability and performance in extreme environments.
- 256 Macrocells: Offers ample logic resources for implementing complex digital circuits.
- Low Power Consumption: Characteristic of the CoolRunner-II family, suitable for power-sensitive applications.
- VQFP Package with Exposed Pad: Provides good thermal performance, allowing for efficient heat dissipation.
- In-System Programmability (ISP): Allows for easy programming and reprogramming of the device.
Benefits
- High Reliability: Military screening ensures reliable operation in harsh environments.
- Design Flexibility: Allows for customization of digital circuits to meet specific application requirements.
- Reduced System Cost: Integrates multiple functions into a single device, reducing the number of components required.
- Improved Performance: Delivers high-speed performance for demanding applications.
- Long-Term Availability: Provides extended product lifecycle support, ensuring availability for long-term projects.
Additional Details
The XC2C256-7CVQG100MS typically operates at a specific voltage level. The CVQG100 package has an exposed pad for thermal management and allows for surface mount assembly. The military screening ensures compliance with stringent quality and reliability standards. Consult the official Xilinx datasheet for precise specifications, including timing characteristics, power consumption, pinout information, and military screening test procedures.