EN
  • EN
  • DE

XC2C256-6VQG100I

Part No XC2C256-6VQG100I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003342-XC2C256-6VQG100I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2C256-6VQG100I CAD Model

Description

The XC2C256-6VQG100I is a CoolRunner-II Complex Programmable Logic Device (CPLD) from Xilinx. It is designed for a wide range of applications requiring high performance, low power consumption, and flexible programmability. This CPLD offers a cost-effective solution for implementing complex logic functions.

Applications:

  • Glue Logic: Used for interconnecting various components and peripherals in electronic systems.
  • Address Decoding: Employed in memory systems for address decoding and memory management.
  • I/O Expansion: Utilized for expanding the number of I/O ports in embedded systems.
  • State Machines: Implemented for controlling the sequential operation of electronic devices.
  • Interface Controllers: Used for interfacing different communication protocols.
  • Consumer Electronics: Found in various consumer electronic devices for custom logic implementation.

Features:

  • 256 Macrocells: Provides a large number of macrocells for implementing complex logic functions.
  • 100-Pin VQFP Package: Offers a compact surface-mount package for space-constrained applications.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming of the device.
  • Low Power Consumption: Operates with low power consumption, suitable for battery-powered applications.
  • Advanced Architecture: Features an advanced architecture for high performance and efficiency.
  • Global Clock Network: Provides a global clock network for synchronized operation.
  • Operating Temperature: Industrial temperature range (-40°C to +85°C).

Benefits:

  • Flexibility: Allows for easy customization and reconfiguration of logic functions.
  • High Performance: Delivers high-speed performance for demanding applications.
  • Low Power: Reduces power consumption and extends battery life.
  • Cost-Effective: Provides a cost-effective solution for implementing complex logic.
  • Easy to Use: Supported by Xilinx's development tools for easy design and programming.

Technical Specifications: The XC2C256-6VQG100I operates with a supply voltage of 1.8V or 2.5V. It features a maximum operating frequency of up to 300 MHz. The device is available in a 100-pin VQFP package. It supports various JEDEC standards for programming. Consult the Xilinx datasheet for detailed electrical characteristics, timing specifications, and application guidelines. The device also features on-chip JTAG support for boundary scan testing.

You May Also Be Interested in

Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us
TDK Corporation
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess