The Xilinx XC2C128CP132-7C is a CoolRunner-II Complex Programmable Logic Device (CPLD). The CoolRunner-II family is known for its low power consumption and high performance, making it suitable for a variety of portable and power-sensitive applications. The XC2C128 indicates a device with 128 macrocells, CP132 signifies a 132-pin package, and -7C represents the speed grade and temperature range.
Applications
- Portable Devices: Used in mobile phones, PDAs, and other battery-powered devices due to its low power consumption.
- Industrial Control Systems: Employed in industrial automation equipment for control logic and interface functions.
- Networking Equipment: Integrated into routers, switches, and other networking devices for control and configuration tasks.
- Consumer Electronics: Found in set-top boxes, DVD players, and other consumer devices for glue logic and control functions.
- Automotive Electronics: Utilized in automotive control systems and infotainment systems.
Features
- Low Power Consumption: Operates at low power levels, extending battery life in portable applications.
- 128 Macrocells: Provides ample logic resources for implementing complex digital circuits.
- In-System Programmability: Allows for easy programming and reprogramming of the device.
- Global Clock Network: Ensures precise clock distribution across the device.
- Advanced I/O Capabilities: Supports a wide range of I/O standards and interfaces.
Benefits
- Extended Battery Life: Minimizes power consumption, allowing for longer operation of portable devices.
- Design Flexibility: Enables customization of digital circuits to meet specific application requirements.
- Reduced System Cost: Integrates multiple functions into a single device, reducing the number of components required.
- Improved Performance: Delivers high-speed performance for demanding applications.
- Simplified Design: Eases the design process with user-friendly development tools.
Additional Details
The XC2C128CP132-7C operates at a specific voltage level, typically 1.8V or 2.5V. The CP132 package refers to a 132-pin plastic package. The -7C signifies a specific speed grade and commercial temperature range. Detailed specifications, including timing characteristics, power consumption, and pinout information, can be found in the official Xilinx datasheet for this device.