EN
  • EN
  • DE

XC1804VQ44C

Part No XC1804VQ44C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1217580-XC1804VQ44C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC1804VQ44C CAD Model

Description

The XC1804VQ44C is a Configurable Read-Only Memory (CROM) device from Xilinx, part of their XC18V00 series of in-system programmable configuration PROMs. These PROMs are designed to configure Xilinx Field-Programmable Gate Arrays (FPGAs). The XC1804VQ44C specifically provides configuration data for a variety of Xilinx FPGAs upon power-up, ensuring the FPGA is immediately operational.

Applications

  • Configuration of Xilinx Virtex series FPGAs.
  • Configuration of Xilinx Spartan series FPGAs.
  • Bootstrapping Xilinx FPGAs in embedded systems.
  • Aerospace and defense systems requiring reliable configuration.
  • Telecommunications infrastructure for FPGA configuration.

Features

  • In-System Programmable: Allows for easy updates and modifications to the FPGA configuration.
  • Non-Volatile Storage: Retains configuration data even when power is removed.
  • High-Speed Configuration: Provides fast configuration times for rapid system startup.
  • Low Power Consumption: Minimizes power requirements for efficient operation.
  • Versatile Interface: Compatible with a wide range of FPGAs and system architectures.

Benefits

  • Reduces System Complexity: Simplifies the configuration process for FPGAs.
  • Increases System Reliability: Ensures that the FPGA is always configured correctly.
  • Enables Rapid Prototyping: Allows for quick changes to the FPGA configuration.
  • Lowers System Cost: Eliminates the need for external configuration devices.
  • Enhances System Performance: Provides fast and efficient configuration for optimal FPGA performance.

Additional Details

The XC1804VQ44C is typically programmed using a JTAG interface, allowing for in-system programming without removing the device from the board. It's often used in conjunction with Xilinx development tools for programming and verification. The device is available in a VQFP (Very thin Quad Flat Pack) package.

Specific storage capacity is dependent on the complete part number and associated FPGA configuration requirements. Detailed electrical characteristics, timing parameters, and programming specifications are available in the Xilinx datasheet for the XC18V00 series.

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
NEC
Need more? Email Us
Inphi Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8671 $71.7342
4+ $29.4294 $117.7176
7+ $28.5098 $199.5686
9+ $27.5901 $248.3109
11+ $26.6705 $293.3755
15+ $23.9114 $358.6710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess