EN
  • EN
  • DE

XC17S10XLV08C

Part No XC17S10XLV08C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1132347-XC17S10XLV08C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC17S10XLV08C CAD Model

Description

The XC17S10XLV08C is a Configuration PROM (Configurable Read-Only Memory) from Xilinx, used primarily for storing the configuration data for Xilinx FPGAs (Field-Programmable Gate Arrays). This PROM is designed to load the FPGA's configuration at power-up, enabling it to perform its programmed functions.

Applications

  • FPGA Configuration Storage: Stores the configuration bitstream for Xilinx FPGAs.
  • Embedded Systems: Provides non-volatile storage for configuration data in embedded applications.
  • Bootloader Storage: Can be used to store bootloader code for microprocessors and microcontrollers.
  • Data Storage: General-purpose storage for small amounts of data in electronic devices.
  • Aerospace and Defense Applications: Utilized in systems requiring reliable and non-volatile storage.

Features

  • Configuration PROM: Specifically designed to store FPGA configuration data.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Serial Interface: Uses a serial interface for programming and data transfer.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • Compact Package: Available in small packages for space-constrained applications.
  • High Reliability: Designed for high reliability and long-term data retention.

Benefits

  • FPGA Configuration at Power-Up: Automatically configures the FPGA at power-up, enabling immediate functionality.
  • Reliable Data Storage: Ensures reliable storage of configuration data, preventing data loss.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • Compact Design: Allows for easy integration into small electronic devices.
  • Simplified Configuration Process: Simplifies the process of configuring FPGAs in various applications.

The XC17S10XLV08C Configuration PROM from Xilinx is a crucial component for storing the configuration data of Xilinx FPGAs. Its non-volatile storage, serial interface, and low power consumption make it suitable for a wide range of applications, including FPGA configuration, embedded systems, and bootloader storage. The compact package size and high reliability allow for easy integration into space-constrained and demanding environments. Overall, the XC17S10XLV08C provides a comprehensive solution for non-volatile configuration storage in FPGA-based systems. Consult the Xilinx datasheet for detailed specifications and programming instructions.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Zilog
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,330 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess