EN
  • EN
  • DE

XC17S100ASO20C

Part No XC17S100ASO20C
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM SER 100000 C-TEMP 20SOIC / PROM Serial 1M-bit 3.3V 20-Pin SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type OTP
Memory Size 1Mb
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 799558-XC17S100ASO20C
Popularity Medium
Supply and Demand Status Limited
Family Name XC17S100A
Introduction Date May 10, 2001
ECCN EAR99
Country of Origin Japan, Philippines, Republic of Korea, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XC17S100ASO20C CAD Model

Description

The XC17S100ASO20C is a Serial Configuration PROM (programmable read-only memory) from Xilinx, designed to configure Xilinx FPGAs (Field-Programmable Gate Arrays). These PROMs store the configuration bitstream that defines the functionality of the FPGA. Upon power-up, the FPGA reads the configuration data from the PROM, effectively programming the FPGA's logic and interconnections.

Applications

  • Configuration storage for Xilinx FPGAs
  • Boot-up configuration for embedded systems
  • Storing program code for microcontrollers
  • Data storage in non-volatile applications

Features

  • 1 Mbit (128K x 8) memory capacity
  • Serial interface for configuration data transfer
  • Low power operation
  • Fast configuration time
  • Enduring data retention
  • 20-pin Small Outline (SO) package
  • Operating temperature: 0°C to +70°C

Benefits

  • Provides a reliable and non-volatile way to store FPGA configuration data
  • Enables rapid FPGA configuration upon power-up
  • Reduces board space compared to parallel PROMs
  • Simplifies system design
  • Ensures correct FPGA functionality

Additional Details

The XC17S100ASO20C uses a serial interface to transfer configuration data to the FPGA. This serial configuration offers several advantages over parallel configuration, including reduced pin count, smaller board space requirements, and simpler routing. The 'XC17S' prefix indicates that it is part of Xilinx's serial configuration PROM family. The '100A' refers to the memory density (1 Mbit) and a specific performance grade. The 'SO20' denotes the 20-pin Small Outline package, which is suitable for surface mounting. The 'C' indicates the commercial temperature range (0°C to +70°C). These PROMs are typically programmed using a Xilinx programmer or a third-party programming tool that supports Xilinx devices. The configuration data is loaded into the PROM before it is used in the target system. The serial PROM is a critical component in Xilinx FPGA-based systems, ensuring that the FPGA is correctly configured and functions as intended. The datasheet should be consulted for precise programming procedures and timing diagrams.

You May Also Be Interested in

Altera
IC CONFIG DEVICE 8MBIT 100QFP
Lowest to $87.3913
Xilinx Inc.
IC PROM PROG C-TEMP 3.3V 8-DIP / PROM Serial 53.3K-bit 3.3V 8-Pin PDIP
Lowest to $4.2861
Altera
IC CONFIG DEVICE 1.6MBIT 20PLCC
Lowest to $23.2836
Xilinx Inc.
IC 3V SER CFG PROM 65K 8-SOIC / PROM Serial 64K-bit 3.3V 8-Pin TSOP
Lowest to $7.8690
Altera
Configuration Devices for SRAM-Based
Lowest to $8.1520
Altera
Flash Serial 3.3V 128M-bit 16-Pin SOIC W Tube / IC CONFIG DEVICE 128MBIT 16SOIC
Lowest to $37.7313
Altera
IC CONFIG DEVICE 4MBIT 100QFP
Need more? Email Us
Altera
IC CONFIG DEVICE 440KBIT 32TQFP
Need more? Email Us
Altera
IC CONFIG DEVICE 1MBIT 8DIP
Lowest to $30.6568

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess