EN
  • EN
  • DE

XC1765EPC20I

Part No XC1765EPC20I
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description PROM Serial 64K-bit 5V 20-Pin PLCC / IC PROM SER I-TEMP 3.3V 20-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type OTP
Memory Size 65kb
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-PLCC (9x9)
Win Source Part Number 214035-XC1765EPC20I
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name XC1765E
Introduction Date March 13, 1998
ECCN EAR99
Country of Origin Philippines, Republic of Korea, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XC1765EPC20I CAD Model

Description

The XC1765EPC20I is an integrated circuit manufactured by Xilinx Inc.

  • Memory Size: 65kb
  • Programmable Type: OTP
  • Supply Voltage: 4.5 V to 5.5 V
  • Operating Temperature: -40°C to 85°C
  • Popularity: high popularity
  • Supply: limited supply
  • Standard Compliance: halogen-free standards
  • Status: obsolete product

You May Also Be Interested in

Xilinx Inc.
IC PROM SER I-TEMP 3.3V 8-DIP
Need more? Email Us
Altera
IC CONFIG DEVICE 440KBIT 20PLCC
Lowest to $110.7143
Altera
Lowest to $5.4135
Xilinx Inc.
IC 3V SER CFG PROM 65K 8-SOIC / PROM Serial 64K-bit 3.3V 8-Pin TSOP
Lowest to $7.8690
Altera
IC CONFIG DEVICE 1.6MBIT 20PLCC
Lowest to $23.2836
Xilinx Inc.
IC PROM SER 100000 C-TEMP 8-DIP / PROM Serial 1M-bit 3.3V 8-Pin PDIP
Lowest to $106.4180
Altera
Configuration Devices for SRAM-Based
Lowest to $8.1520
Xilinx Inc.
IC PROM SRL CONFIG 256K 20-PLCC
Need more? Email Us
Altera
IC CONFIG DEVICE 4MBIT 100QFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess