EN
  • EN
  • DE

XC1765EPC

Part No XC1765EPC
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842603-XC1765EPC
Ultra Librarian 3D Model Ultra Librarian XC1765EPC CAD Model

Description

The Xilinx XC1765EPC is a programmable read-only memory (PROM) device designed to store configuration data for Xilinx Field-Programmable Gate Arrays (FPGAs). This PROM is used to initialize the FPGA at power-up, ensuring the device operates as intended. The XC1765EPC is known for its reliable performance and ease of use in various applications.

Applications

  • Configuration storage for Xilinx FPGAs.
  • Embedded systems.
  • Industrial control equipment.
  • Telecommunications.
  • Data processing systems.

Features

  • Non-Volatile Storage: Retains data when power is removed.
  • In-System Programmable: Allows programming without removing the device.
  • Serial Interface: Simplified connection to the FPGA.
  • High Density: Provides adequate storage for complex FPGA designs.
  • Low Power Consumption: Reduces overall system power consumption.
  • Enhanced CMOS EPROM Technology: Ensures robust performance and reliability.

Benefits

  • Simple FPGA Configuration: Simplifies the process of configuring the FPGA.
  • Reduced Development Time: Quick and easy configuration updates.
  • Improved System Reliability: Ensures proper FPGA configuration at all times.
  • Lower System Cost: Cost-effective configuration solution.
  • Greater Design Flexibility: Supports a wide array of FPGA designs.

The XC1765EPC is programmed using a Xilinx or compatible programmer. The configuration file is loaded into the PROM, which is then connected to the FPGA. Upon power-up, the FPGA reads the configuration data from the PROM and initializes itself accordingly. This process is crucial for ensuring the FPGA operates as designed. The reliable nature of the XC1765EPC helps maintain the stability and performance of the entire system. The 'EPC' designation typically refers to the package type, indicating a plastic leaded chip carrier, and specifies the temperature range for which the device is guaranteed to operate.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9231 $67.3085
75+ $1.5777 $118.3275
115+ $1.5281 $175.7315
160+ $1.4796 $236.7360
205+ $1.4299 $293.1295
275+ $1.2821 $352.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess