Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842600-XC1736DPC
Ultra Librarian 3D Model Ultra Librarian XC1736DPC CAD Model

Description

The Xilinx XC1736DPC is a Programmable Read-Only Memory (PROM) configuration device specifically designed for use with Xilinx Field-Programmable Gate Arrays (FPGAs). It serves as a non-volatile memory to store the configuration data needed to initialize the FPGA. The 'DPC' suffix often indicates specific packaging and temperature range characteristics.

Applications

  • Configuration storage for Xilinx FPGAs.
  • Bootstrapping embedded systems requiring non-volatile configuration memory.
  • Industrial control systems.
  • Telecommunications equipment.
  • Data acquisition and signal processing systems.

Features

  • Non-Volatile Memory: Retains stored data even when power is removed.
  • In-System Programmable: Allows for reprogramming without removing the device.
  • Serial Interface: Simplifies connection to the FPGA.
  • High Density: Provides sufficient storage for complex FPGA configurations.
  • Low Power Consumption: Minimizes power requirements for the configuration process.
  • Durable Package: Offers robust protection for the internal circuitry.

Benefits

  • Simplified FPGA Configuration: Simplifies the process of loading configuration data into the FPGA.
  • Reduced Development Time: Enables quicker iteration and testing of FPGA designs.
  • Increased System Reliability: Ensures consistent FPGA configuration on power-up.
  • Lower System Cost: Offers a cost-effective solution for FPGA configuration storage.
  • Enhanced Design Flexibility: Supports a wide range of FPGA design complexities.

The XC1736DPC is typically programmed using a Xilinx-compatible programmer. The programmer loads the configuration data, typically generated from an FPGA design tool, into the PROM. Once programmed, the PROM is connected to the FPGA, and upon power-up, the FPGA automatically loads the configuration data from the PROM. The reliable and efficient nature of this process makes the XC1736DPC a key component in many Xilinx-based systems. The specific packaging (denoted by 'DPC') often addresses environmental and mechanical considerations for specific use cases, offering different levels of ruggedization or temperature tolerance.

You May Also Be Interested in

Brady Corporation
4086-B HYDROGEN/YEL/STY B
Need more? Email Us
ECAD model for 4086-B
3M
SCOTCH-BRITE ALL PURPOSE SCOURIN
Need more? Email Us
ECAD model for 9000
Brady Corporation
SDS, 3 INCH BINDER, RED/YELLOW
Need more? Email Us
ECAD model for BR825A
Bourns Inc.
KIT POT TRIMMER 1-50K OHM 30PCS
Need more? Email Us
ECAD model for H-857
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
SCS
TESTER, COMBO WRIST STRAP & FOOT
Need more? Email Us
ECAD model for 770031
Transforming Technologies, LLC
RANGERPRO DUAL WIRE CONSTANT MTR
Need more? Email Us
ECAD model for CM1600
Brady Corporation
4086-D HYDROGEN/YEL/STY D
Need more? Email Us
ECAD model for 4086-D
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention