EN
  • EN
  • DE

XC17256EJC

Part No XC17256EJC
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC SERIAL CFG PROM 256K 20-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type OTP
Memory Size 256Kb
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-PLCC (9x9)
Win Source Part Number 214033-XC17256EJC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC17256EJC CAD Model

Description

The XC17256EJC is a programmable OTP integrated circuit, manufactured by Xilinx Inc.

  • Memory Size: 256Kb
  • Supply Voltage: 4.75V to 5.25V
  • Package: 20-PLCC (9x9)
  • Operating Temperature: 0°C to 70°C
  • Status: obsolete (EOL)
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Microchip Technology
CONFIG MEMORY, 128KX1
Lowest to $99.2723
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 8DIP
Need more? Email Us
Microchip Technology
IC SER CFG PROM 128K 3.3V 20PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 64K 20-PLCC
Need more? Email Us
Intel
IC CONFIG DEVICE 4MBIT 8SOIC
Lowest to $6.1314
Microchip Technology
IC SRL CONFIG EEPROM 64K 8-DIP
Need more? Email Us
Altera
CONFIG MEMORY, 64KX1, SERIAL
Need more? Email Us
Microchip Technology
IC EEPROM FPGA 64KB 8-SOIC
Lowest to $21.1238
Microchip Technology
IC SER CONFIG PROM 65K 20PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess