EN
  • EN
  • DE

XC17256DV08C

Part No XC17256DV08C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105182-XC17256DV08C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC17256DV08C CAD Model

Description

The Xilinx XC17256DV08C is an In-System Programmable (ISP) configuration PROM (Programmable Read-Only Memory) belonging to the XC1700 series, specifically designed for configuring Xilinx Field-Programmable Gate Arrays (FPGAs). It provides non-volatile storage for the configuration bitstream required to define the functionality of the connected FPGA. The XC17256DV08C offers a storage capacity of 256 Kbits, and the '08' might relate to a specific speed grade or other performance characteristic.

Applications:

  • FPGA Configuration: Its primary application is to store the configuration data that determines the behavior of Xilinx FPGAs.
  • Embedded Systems: Utilized in embedded systems requiring reliable non-volatile memory for storing configuration parameters.
  • Telecommunications Equipment: Deployed in telecom applications for configuring FPGAs used in signal processing and data routing.
  • Industrial Automation: Used in industrial control systems to configure programmable logic devices.
  • Aerospace and Defense: Integrated into critical systems needing dependable non-volatile memory for configuration purposes.

Features:

  • In-System Programmability (ISP): Allows reprogramming of the device while it remains on the circuit board, facilitating easier updates and modifications.
  • Non-Volatile Storage: Retains data even when power is off, ensuring that the FPGA is correctly configured upon startup.
  • 256 Kbits Storage Capacity: Provides sufficient storage capacity for the configuration data of many Xilinx FPGAs.
  • JTAG Programming Interface: Supports the standard JTAG (IEEE 1149.1) interface for simplified programming and testing.
  • Low Power Consumption: Designed for efficient operation, minimizing power consumption in embedded applications.

Benefits:

  • Flexibility: ISP enables easy adaptation to changing system requirements without physical replacement of the configuration device.
  • Reliability: Non-volatile storage ensures that the FPGA is always correctly configured, even after power interruptions.
  • Cost-Effectiveness: Offers a competitive solution for FPGA configuration compared to alternative memory technologies.
  • Ease of Use: Simplifies the configuration process with a user-friendly programming interface and available development tools.
  • Reduced Time-to-Market: ISP facilitates quicker design iterations and faster deployment of FPGA-based systems.

Additional Details: The XC17256DV08C typically operates at standard CMOS voltage levels. Specific details regarding the '08' designation, such as speed grade or other performance metrics, would be found in the Xilinx datasheet. The device is programmed using a JTAG interface, and the datasheet provides timing diagrams and other relevant programming information. The number of program/erase cycles is also specified in the datasheet, ensuring long-term reliability.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess