EN
  • EN
  • DE

XC17128EPC

Part No XC17128EPC
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842597-XC17128EPC
Ultra Librarian 3D Model Ultra Librarian XC17128EPC CAD Model

Description

The Xilinx XC17128EPC is a Programmable Read-Only Memory (PROM) device designed for configuring Xilinx Field-Programmable Gate Arrays (FPGAs). This PROM stores the configuration data required to initialize the FPGA upon power-up. The XC17128EPC is known for its reliability and ease of use, making it a popular choice for a variety of applications.

Applications

  • Configuration storage for Xilinx FPGAs.
  • Embedded systems requiring non-volatile storage of configuration data.
  • Industrial automation equipment.
  • Networking devices.
  • Data acquisition systems.

Features

  • High Density: Provides ample storage for complex FPGA configurations.
  • In-System Programmable: Allows for convenient updates to the configuration data.
  • Non-Volatile Storage: Ensures data retention even when power is removed.
  • Serial Interface: Simplifies the connection to the FPGA.
  • Low Power Consumption: Minimizes the impact on overall system power requirements.
  • Enhanced CMOS EPROM Technology: Ensures high performance and reliability.

Benefits

  • Easy FPGA Configuration: Simplifies the process of loading the configuration data into the FPGA.
  • Reduced Development Time: Allows for quick and easy updates to the FPGA configuration.
  • Improved System Reliability: Ensures that the FPGA is always properly configured.
  • Lower System Cost: Provides a cost-effective solution for configuration storage.
  • Increased Design Flexibility: Enables the use of complex FPGA designs.

The XC17128EPC is typically programmed using a Xilinx-compatible programmer. The programming process involves transferring the configuration data from a design file into the PROM. Once programmed, the PROM can be connected to the FPGA, and the FPGA will automatically load the configuration data upon power-up. The reliable nature of the XC17128EPC ensures that the FPGA will be configured correctly every time, contributing to the overall stability of the system. It is often used in applications where a dependable configuration solution is critical.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 676 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess