EN
  • EN
  • DE

XC17128ELV08C

Part No XC17128ELV08C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982359-XC17128ELV08C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC17128ELV08C CAD Model

Description

The XC17128ELV08C is an In-System Programmable (ISP) configuration PROM (programmable read-only memory) designed by Xilinx. It's primarily used to configure Xilinx Field-Programmable Gate Arrays (FPGAs). When an FPGA powers up, the configuration data stored in the PROM is loaded into the FPGA, defining its functionality. This PROM offers a non-volatile storage solution for FPGA configuration.

Applications:

  • FPGA Configuration: Used exclusively for configuring Xilinx FPGAs during power-up.
  • Embedded Systems: Found in embedded systems that utilize FPGAs for custom logic implementation.
  • Prototyping: Utilized during the prototyping phase of FPGA-based designs.
  • Industrial Automation: Employed in industrial control systems using FPGAs.
  • Telecommunications: Integrated into telecommunications equipment utilizing FPGAs.

Features:

  • In-System Programmable (ISP): Can be programmed after being mounted on the circuit board.
  • Non-Volatile Storage: Retains data even when power is removed.
  • High Density: Offers a relatively high storage capacity for FPGA configuration data.
  • Fast Configuration Time: Provides quick loading of configuration data into the FPGA.
  • Low Power Consumption: Designed for low power operation.

Benefits:

  • Simplified Design: Allows for easy configuration of FPGAs without requiring external programming devices.
  • Flexibility: Enables in-system updates and modifications to the FPGA configuration.
  • Reduced Development Time: Speeds up the development cycle by allowing quick reconfiguration of the FPGA.
  • Improved Reliability: Non-volatile storage ensures reliable FPGA configuration.
  • Lower System Cost: Eliminates the need for complex configuration circuitry.

Additional Details:

The XC17128ELV08C has a specific density (e.g., 128 Kbits). It uses a serial interface (e.g., JTAG, SPI) for programming. The operating voltage is typically 3.3V or 5V. It comes in a specific package type, such as a PLCC or SOIC. The programming voltage and timing parameters are critical for successful programming. Detailed information on the device's programming procedure, timing characteristics, and pinout are available in the Xilinx datasheet.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
LSI Computer Systems
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
OSRAM Opto Semiconductors Inc.
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess