EN
  • EN
  • DE

CX95144PQ100

Part No CX95144PQ100
Manufacturer Xilinx Inc.
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 245827-CX95144PQ100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CX95144PQ100 CAD Model

Description

Overview

The CX95144PQ100 is engineered for cutting-edge applications that demand precision and reliability. Its state-of-the-art features boost adaptability and performance, offering engineers a premium solution for complex challenges.

Features and Benefits

  • High-Precision: Delivers accurate performance metrics essential for sensitive operations.
  • Scalability: Easily scalable to meet the needs of both small-scale and large-scale applications.
  • Extended Compatibility: Supports a broad range of protocols and interfaces.
  • Environmentally Robust: Ideal for use in both indoor and outdoor settings.

Applications

  • Data Transmission Systems
  • Advanced Robotics
  • Precision Measurement Instruments
  • High-End Audio Equipment
  • Energy Conversion Systems

Additional Details

Designed with forward-thinking technology, the CX95144PQ100 caters to applications requiring intricate detail and superior functionality, providing a dependable framework for future-focused enterprise.

You May Also Be Interested in

NEC
Need more? Email Us
KEC
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toko America Inc.
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess