EN
  • EN
  • DE

A-U200-A64G-PQ-G

Part No A-U200-A64G-PQ-G
Manufacturer Xilinx Inc.
Catalog OEM Souring
Description Alveo U200 Data Cente Accelerato Card Active
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463401-A-U200-A64G-PQ-G
Manufacturer Xilinx Inc.
Package Box
Product Status Obsolete
Memory Size 64 GB
Bandwidth 77GB/s
LUTs 892k
INT8 TOPs 18.6
Interface PCI Express
Power (Watts) 225W
Cooling Type Fan
Operating Temperature 0°C ~ 45°C
Ultra Librarian 3D Model Ultra Librarian A-U200-A64G-PQ-G CAD Model

Description

The A-U200-A64G-PQ-G is part of Xilinx's Alveo U200 series, a range of data center accelerator cards designed to significantly enhance computational speed and efficiency in data center and high-performance computing environments. This card features active cooling and is equipped with 64GB of onboard memory, providing exceptional computational capabilities to handle intensive workloads such as machine learning, data analytics, and video processing. The Alveo U200 series is optimized for both cloud-based and on-premise data centers, delivering rapid deployment and flexible application across various industries. Xilinx's A-U200-A64G-PQ-G is engineered for scalability and high-throughput performance, offering businesses a competitive edge in speed and efficiency for complex computational tasks.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Intel
FPGA
Need more? Email Us
Amd
FPGA
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess