The X9313WST6 is a digitally controlled potentiometer (XDCP) manufactured by Intersil (formerly Xicor). This device integrates a potentiometer and digital control logic onto a single chip, allowing for precise and repeatable resistance adjustments via digital commands. This component is ideally suited for applications requiring programmable or adjustable resistance values.
Applications:
- Volume control in audio equipment
- Brightness control in displays
- Calibration of sensors
- Adjustable power supplies
- Gain control in amplifiers
- Replacement for mechanical potentiometers
Features:
- 100-Tap Resistor Array
- SPI Serial Interface
- Non-Volatile Memory (stores wiper position)
- Single Supply Operation
- Low Power Consumption
- Wide Operating Voltage Range
Benefits:
- Precise and repeatable resistance adjustments
- Digital control eliminates mechanical wear and tear
- Non-volatile memory retains settings even when power is removed
- Easy integration with microcontrollers and digital systems
- Reduced system size and cost compared to mechanical potentiometers
- Improved reliability and long-term stability
Additional Details:
The X9313WST6 XDCP features a resistor array consisting of 100 discrete resistance steps. The wiper position is controlled by a digital code transmitted via the SPI serial interface. The device includes non-volatile memory (EEPROM) to store the wiper position, ensuring that the desired resistance setting is retained even after power is removed. The SPI interface allows for easy communication with microcontrollers and other digital devices. The device operates from a single power supply and consumes very little power. The wide operating voltage range provides flexibility in various applications. This device is available in a small surface-mount package, making it suitable for compact designs. The digital control of the potentiometer allows for automated adjustments and remote control capabilities. The absence of mechanical components eliminates the wear and tear associated with traditional potentiometers, resulting in improved reliability and longer lifespan. The X9313WST6 is a versatile and reliable solution for applications requiring precise and programmable resistance control. The device offers accurate adjustments, and because of its non-volatile memory, it will maintain the wiper position even after power to the device is removed.