EN
  • EN
  • DE

X28C513JI-20

Part No X28C513JI-20
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280882-X28C513JI-20
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C513JI-20 CAD Model

Description

The X28C513JI-20 is a 512K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. It's a non-volatile memory, which means it retains stored data even when power is removed. This memory chip is designed for applications requiring reliable data storage and in-system programmability.

Applications:

  • Embedded Systems: Stores configuration data, boot code, and application software in various embedded systems.
  • Industrial Control: Used in programmable logic controllers (PLCs), data acquisition systems, and other industrial automation equipment.
  • Telecommunications: Stores configuration parameters and firmware updates in communication devices such as routers and switches.
  • Automotive Electronics: Integrated into engine control units (ECUs), instrument clusters, and other automotive electronic modules.
  • Medical Equipment: Stores calibration data and operating parameters in medical devices.

Features:

  • 512K (64K x 8) Memory Organization: Provides a storage capacity of 512 kilobits, organized as 65,536 bytes.
  • Fast Access Time: Offers a fast read access time, typically around 200ns for the X28C513JI-20 variant.
  • In-System Programmability: Allows the device to be programmed and erased while still installed in the target system.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Automatic Page Write Operation: Supports automatic page write for faster programming.

Benefits:

  • Non-Volatile Data Storage: Retains data even when power is off, ensuring data integrity.
  • Flexibility: Allows for easy updates and changes to stored data without removing the device from the system.
  • Reliability: Provides reliable data storage and retrieval over a wide range of operating conditions.
  • Simplified System Design: Simplifies system design by eliminating the need for external programming equipment.
  • Cost-Effective Solution: Offers a cost-effective solution for non-volatile memory requirements.

Additional Details:

The X28C513JI-20 operates on a single 5V power supply. The device features endurance of typically 10,000 erase/write cycles per byte. It also includes features such as data polling and toggle bit for end-of-write detection. Further details on power consumption, operating temperature range, and package type (likely a JEDEC standard) can be found in the product datasheet. The -20 suffix in the part number indicates a specific access time of 200ns.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess