The X28C010DM-12 is a 1 Megabit (128K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This non-volatile memory device is designed for applications requiring in-system programmability and data storage without power. The "-12" typically indicates an access time of 120ns.
Applications
- BIOS storage in computer systems
- Firmware storage in embedded systems
- Data logging applications
- Industrial control systems
- Programmable logic controllers (PLCs)
Features
- Memory Size: 1 Megabit (128K x 8)
- Access Time: 120 ns
- In-system programmability
- Low power CMOS technology
- Automatic page write operation
- Data polling for end-of-write detection
- TTL compatible inputs and outputs
- Endurance: Typically 10,000 write cycles per byte
- Data Retention: Typically 10 years
- Single 5V power supply
Benefits
- Non-volatile storage preserves data without power
- In-system programmability allows for easy firmware updates
- Low power consumption extends battery life in portable devices
- TTL compatibility simplifies integration into existing systems
- Reliable data storage with high endurance and data retention
Additional Details
The X28C010DM-12 EEPROM offers in-system programmability, which allows for easy firmware updates and modifications without removing the chip from the circuit board. It features a 120ns access time, providing fast data retrieval for various applications. The device operates on a single 5V power supply and uses low power CMOS technology, making it suitable for both portable and stationary applications. The automatic page write operation simplifies the write process and reduces the programming time. Data polling allows for easy detection of the end-of-write cycle, ensuring data integrity. The EEPROM is designed for high endurance, typically supporting 10,000 write cycles per byte, and offers a data retention of 10 years. It is commonly used in applications where non-volatile storage, in-system programmability, and reliable data retention are critical requirements. Its compatibility with TTL logic makes it easy to integrate into a wide range of systems. The X28C010DM-12 is a cost-effective solution for storing configuration data, firmware, and other critical information in embedded systems and other applications.
This EEPROM is designed to meet the requirements of various industry standards for memory devices. Its performance characteristics are carefully controlled during manufacturing to ensure consistent and reliable operation. The automatic page write feature helps to improve programming efficiency and reduce the overall programming time. The data polling feature ensures that write operations are completed successfully, minimizing the risk of data corruption. The high endurance and data retention characteristics make this EEPROM suitable for applications requiring long-term data storage. The X28C010DM-12 provides a reliable and cost-effective solution for non-volatile memory applications.