The X2864DMB-18 is a 64K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This memory device is designed for non-volatile data storage, allowing data to be retained even when power is removed. The X2864DMB-18 features a parallel interface for easy integration into various electronic systems. The "-18" likely refers to its access time of 180ns.
Applications:
- Embedded systems
- Industrial control equipment
- Data logging applications
- Programmable logic controllers (PLCs)
- Configuration storage for hardware devices
Features:
- 64Kbit (8KB) storage capacity
- Non-volatile data retention
- Parallel interface for easy integration
- Fast access time (180ns)
- Endurance: typically 10,000 write cycles
Benefits:
- Reliable data storage without power
- Easy interface with microprocessors and microcontrollers
- Fast data access for quick retrieval
- Suitable for applications requiring frequent data updates
- Long-term data retention
Additional Details:
The X2864DMB-18 operates on a single 5V power supply. It supports both read and write operations, allowing data to be both retrieved and updated as needed. The parallel interface simplifies the connection to a wide range of microcontrollers and processors. The device features built-in protection mechanisms to prevent accidental data corruption. It is available in a DIP (Dual In-line Package), facilitating easy prototyping and development. The EEPROM’s non-volatility makes it ideal for storing critical configuration data, calibration parameters, and other persistent information.