EN
  • EN
  • DE
  • IT

X25C02S

Part No X25C02S
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description SPI Serial E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280821-X25C02S
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25C02S CAD Model

Description

The X25C02S is a 2Kb Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor, Inc. (later acquired by Intersil, and now part of Renesas). This device is designed for low-power, non-volatile data storage in a variety of applications. It utilizes a serial interface for communication, making it suitable for systems with limited I/O pins.

Applications

  • Data logging
  • Parameter storage
  • Configuration settings storage
  • Calibration data storage
  • Serial presence detect (SPD) in memory modules

Features

  • 2Kb (256 x 8) EEPROM
  • Serial Peripheral Interface (SPI)
  • Low power consumption
  • Self-timed write cycle
  • Write protect feature
  • High reliability

Benefits

  • Non-volatile storage for critical data
  • Simple interface for easy integration
  • Extended battery life in portable devices
  • Simplified write operations
  • Data security and protection
  • Long-term data retention

Additional Details

The X25C02S uses the SPI serial interface, which allows for easy communication with microcontrollers and other digital systems using only a few I/O pins. It operates at low voltages, typically 2.7V to 5.5V, making it suitable for battery-powered applications. The self-timed write cycle simplifies write operations, as the device automatically handles the timing and control signals required for writing data to the EEPROM. The write protect feature prevents accidental data corruption by disabling write operations to the memory. The device has a high endurance rating, typically 1,000,000 erase/write cycles per byte, ensuring long-term data retention and reliability. It is available in various package options, including SOIC and TSSOP, to accommodate different board layouts and space constraints. The X25C02S is commonly used in applications where small amounts of non-volatile data need to be stored and retrieved reliably. Its low power consumption, simple interface, and robust features make it a popular choice for embedded systems. The device's SPI interface supports clock speeds up to several MHz, allowing for fast data transfer rates. The data retention is typically specified as 100 years, ensuring that data is preserved for long periods without power. The X25C02S provides a cost-effective and reliable solution for non-volatile data storage in a wide range of applications.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess