EN
  • EN
  • DE
  • IT

X24C02

Part No X24C02
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description Serial E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280760-X24C02
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X24C02 CAD Model

Description

The X24C02 is a 2Kb CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This device is designed for low-power, non-volatile data storage in a variety of electronic systems. It offers high endurance and data retention, making it suitable for applications requiring frequent data updates and reliable storage.

Applications:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Security systems

Features:

  • 2Kb (256 x 8) EEPROM
  • Low voltage operation (2.7V to 5.5V)
  • Two-wire serial interface (I2C compatible)
  • Self-timed write cycle
  • Write protect feature

Benefits:

  • Non-volatile data storage
  • Low power consumption
  • Simple interface for easy integration
  • High endurance (1,000,000 write cycles)
  • Long data retention (100 years)

Technical Specifications:

The X24C02 operates with a supply voltage ranging from 2.7V to 5.5V, making it compatible with a wide range of microcontroller systems. It uses a two-wire serial interface (I2C) for communication, simplifying the connection to microcontrollers and other digital devices. The self-timed write cycle eliminates the need for external timing components, reducing system complexity. The write protect feature prevents accidental data overwrites, enhancing data security. The X24C02 is available in a variety of packages, including DIP and SOIC, for easy integration into different board layouts. The device offers a high endurance of 1,000,000 write cycles, ensuring reliable operation over the lifetime of the product. The data retention is specified at 100 years, guaranteeing long-term data storage. The X24C02's low power consumption makes it suitable for battery-powered applications. The device is designed to operate over an industrial temperature range, typically from -40°C to +85°C. It is compliant with RoHS standards, ensuring that it meets environmental regulations.

The X24C02 is a versatile EEPROM that can be used in a wide range of applications. Its low power consumption, simple interface, and high endurance make it an excellent choice for non-volatile data storage in embedded systems.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess