The X24C01PI is a 1K (128 x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This device is designed for low-power, non-volatile data storage in a variety of applications. EEPROMs are advantageous because they can be electrically erased and reprogrammed, offering flexibility in updating stored data without the need for physical removal or UV light exposure.
Applications
- Storage of configuration data in embedded systems.
- Storing calibration data in instruments and measurement devices.
- Serial presence detect (SPD) in memory modules.
- Storing user preferences in consumer electronics.
- Data logging in industrial control systems.
Features
- 1K (128 x 8) bit organization.
- CMOS technology for low power consumption.
- Electrically Erasable and Programmable (EEPROM).
- Self-timed write cycle.
- Schmitt trigger inputs for noise immunity.
Benefits
- Non-volatile storage ensures data retention even when power is removed.
- Low power consumption is ideal for battery-powered devices.
- Easy to reprogram, allowing for flexible data updates.
- High noise immunity ensures reliable operation in noisy environments.
- Compact package for space-saving designs.
Additional Details
The X24C01PI communicates using a serial interface, commonly I2C or similar protocols, making it easy to interface with microcontrollers and other digital devices. The device typically operates at a voltage range of 4.5V to 5.5V. Key specifications include the write cycle time, read access time, and endurance (number of write/erase cycles). EEPROMs are known for their reliable data retention capabilities, typically specified in years. The X24C01PI is often used in applications where small amounts of data need to be stored and updated infrequently. The availability of self-timed write cycles simplifies the programming process and reduces the burden on the host microcontroller. Its small size and low power consumption make it a suitable choice for a wide range of embedded systems and portable devices. The use of Schmitt trigger inputs further enhances its robustness in electrically noisy environments.