EN
  • EN
  • DE

AXP813

Part No AXP813
Manufacturer X-Powers
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer X-Powers
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818265-AXP813
Ultra Librarian 3D Model Ultra Librarian AXP813 CAD Model

Description

The AXP813 is a highly integrated power management IC (PMIC) from X-Powers. It's designed for application processors and power management in various portable and embedded systems. It integrates multiple power rails, battery charging, and other functions into a single chip to reduce component count and board space.

Applications:

  • Tablets
  • Smartphones
  • Portable Media Players
  • E-Readers
  • GPS Devices

Features:

  • Multiple Buck Converters: Provides several buck (step-down) converters for powering different components with varying voltage requirements.
  • Multiple LDO Regulators: Includes multiple low-dropout (LDO) regulators for low-noise power supplies to sensitive analog circuits.
  • Battery Charger: Integrated battery charger for single-cell lithium-ion (Li-ion) or lithium-polymer (Li-Po) batteries.
  • Fuel Gauge: Integrated fuel gauge for accurate battery capacity monitoring.
  • Power Path Management: Manages power flow between the battery, USB, and other power sources.
  • I2C Interface: Provides an I2C interface for control and configuration.
  • Thermal Protection: Includes thermal protection to prevent overheating.
  • Overvoltage Protection: Provides overvoltage protection to protect the device from voltage spikes.

Benefits:

  • Reduced Component Count: Integration of multiple functions reduces the number of discrete components, saving board space and cost.
  • Improved Efficiency: High-efficiency buck converters and LDO regulators minimize power loss and extend battery life.
  • Simplified Design: Integrated features and I2C interface simplify the power management design process.
  • Accurate Battery Monitoring: Integrated fuel gauge provides accurate battery capacity information.
  • Robust Protection: Comprehensive protection features ensure reliable operation.
  • Flexible Power Management: Customizable power settings and power path management provide flexibility in power management.

Additional Details:

The AXP813 typically supports a wide input voltage range to accommodate various power sources. The specific output voltage and current capabilities of the buck converters and LDO regulators vary depending on the specific configuration. The battery charger usually supports various charging currents and includes safety features such as overcharge protection and temperature monitoring. The I2C interface allows for dynamic adjustment of power settings and monitoring of various parameters. The package is usually a small QFN (Quad Flat No-Lead) package for compact integration. The device typically requires external components such as inductors, capacitors, and resistors for proper operation. The datasheet provides detailed information on component selection, layout guidelines, and programming the I2C interface.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8639 $51.5502
43+ $2.3499 $101.0457
66+ $2.2764 $150.2424
91+ $2.2030 $200.4730
118+ $2.1296 $251.2928
158+ $1.9093 $301.6694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess