EN
  • EN
  • DE

NCE65T680F

Part No NCE65T680F
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962387-NCE65T680F
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE65T680F CAD Model

Description

The NCE65T680F is a high-performance N-channel enhancement mode power MOSFET from Wuxi NCE Power Semiconductor. This MOSFET is designed for high-efficiency switching applications, offering a combination of low on-resistance and fast switching speed.

Applications:

  • Switching Power Supplies
  • Power Adapters
  • DC-DC Converters
  • LED Lighting
  • Motor Control

Features:

  • Low On-Resistance: Minimizes power loss during conduction.
  • High Avalanche Energy: Provides robustness against voltage spikes.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Simple Drive Requirement: Easier to implement in various circuits.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Increased Efficiency: Low on-resistance and fast switching reduce power losses, leading to higher overall efficiency in power conversion applications.
  • Improved Thermal Performance: Lower power dissipation results in reduced heat generation, improving the reliability of the system.
  • Enhanced System Reliability: High avalanche energy ensures the device can withstand transient voltage conditions, increasing system robustness.
  • Simplified Design: Easy to drive characteristics simplify the design process and reduce component count.
  • Compact Solution: Available in a compact package suitable for space-constrained applications.

Technical Specifications:

  • Drain-Source Voltage (Vds): 650V
  • Gate-Source Voltage (Vgs): ±30V
  • Continuous Drain Current (Id): 14A
  • On-Resistance (Rds(on)): 0.68Ω (typical)
  • Total Gate Charge (Qg): 17nC (typical)
  • Operating Temperature: -55°C to +150°C
  • Package: TO-220F

The NCE65T680F offers a compelling solution for designers seeking a reliable and efficient power MOSFET for various applications. Its robust design and optimized characteristics make it a suitable choice for demanding power conversion systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Lucent
Lowest to $70.6306
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4057 $50.7125
305+ $0.3329 $101.5345
470+ $0.3225 $151.5750
645+ $0.3121 $201.3045
830+ $0.3017 $250.4110
1,110+ $0.2705 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,250 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess