EN
  • EN
  • DE

NCE60H15A

Part No NCE60H15A
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962155-NCE60H15A
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE60H15A CAD Model

Description

The NCE60H15A is a high-performance N-channel Power MOSFET manufactured by Wuxi. It is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds.

Applications

  • DC-DC Converters
  • Motor Control
  • Power Inverters
  • Load Switching
  • Power Management Systems

Features

  • Low On-Resistance (RDS(on)): Reduces power losses and improves efficiency.
  • High Avalanche Energy: Provides robustness and reliability in harsh conditions.
  • Fast Switching Speed: Minimizes switching losses and improves performance.
  • High Drain-Source Voltage (VDS): Allows for use in high-voltage applications.
  • Logic Level Gate Drive: Simplifies gate drive circuitry.
  • Lead-Free Package: Complies with environmental regulations.

Benefits

  • Increased Efficiency: Low on-resistance reduces power dissipation and improves overall system efficiency.
  • Enhanced Reliability: High avalanche energy ensures robust operation under stress conditions.
  • Improved Performance: Fast switching speed minimizes switching losses and maximizes performance.
  • Simplified Design: Logic level gate drive simplifies gate drive circuit design.
  • Environmentally Friendly: Lead-free package complies with environmental regulations.

Additional Details

The NCE60H15A is typically available in a TO-220 or TO-263 package. It is designed to operate over a wide temperature range, typically -55°C to +175°C. The MOSFET features a gate threshold voltage that is compatible with logic-level signals, simplifying the design of gate drive circuits.

The low on-resistance minimizes conduction losses, making it suitable for high-current applications. The high avalanche energy rating provides robust protection against voltage transients. The fast switching speed reduces switching losses, enabling high-frequency operation. These features combine to make the NCE60H15A a versatile and reliable choice for a wide range of power switching applications.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4784 $50.2320
255+ $0.3926 $100.1130
395+ $0.3803 $150.2185
545+ $0.3680 $200.5600
705+ $0.3558 $250.8390
945+ $0.3190 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess