EN
  • EN
  • DE

NCE3065K

Part No NCE3065K
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960108-NCE3065K
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE3065K CAD Model

Description

The NCE3065K is a Power MOSFET manufactured by Wuxi NCE Power Semiconductor. It is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. This MOSFET is suitable for a wide range of applications, including DC-DC converters, motor control, and power management circuits.

Applications:

  • DC-DC converters: Used in step-up, step-down, and buck-boost converters.
  • Motor control: Employed in motor drivers for controlling the speed and torque of motors.
  • Power management circuits: Integrated into power supplies and battery management systems.
  • LED lighting: Used in LED drivers for efficient and reliable lighting solutions.
  • Synchronous rectification: Utilized in synchronous rectifier circuits for improved efficiency.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • High avalanche energy: Provides robust performance under transient conditions.
  • Logic level gate drive: Allows for direct driving from logic circuits.
  • RoHS compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Improved efficiency: Low on-resistance reduces power dissipation and improves overall efficiency.
  • Enhanced system performance: Fast switching speed enables high-frequency operation and improves transient response.
  • Increased reliability: High avalanche energy ensures robust performance under harsh conditions.
  • Simplified design: Logic level gate drive simplifies the driving circuitry.
  • Environmentally responsible: Complies with environmental regulations, making it suitable for green initiatives.

Additional Details:

The NCE3065K typically comes in a TO-252 or similar package suitable for surface mount assembly. It features a drain-source voltage rating that ensures safe operation within specified circuit parameters, and a continuous drain current rating that supports various power applications. The MOSFET is designed to minimize switching losses, contributing to high-efficiency power conversion. Its thermal resistance characteristics facilitate effective heat dissipation, ensuring reliable operation even at high power levels. It is specifically designed to work with gate voltages as low as 4.5V.

This Wuxi NCE Power Semiconductor MOSFET provides a high-performance and reliable solution for power switching applications, ensuring efficiency and robustness in diverse electronic systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Sunlord
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1095 $50.3700
980+ $0.1025 $100.4500
1,520+ $0.0990 $150.4800
2,180+ $0.0919 $200.3420
2,830+ $0.0884 $250.1720
3,540+ $0.0848 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,888 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess