EN
  • EN
  • DE

NCE3020Q

Part No NCE3020Q
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025546-NCE3020Q
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE3020Q CAD Model

Description

The NCE3020Q, manufactured by Wuxi NCE Power Semiconductor, is an N-Channel enhancement mode power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor). This device is designed for high-efficiency power switching applications.

Applications:

  • DC-DC converters
  • Power management in portable devices
  • Motor control
  • LED lighting
  • Load switching

Features:

  • Voltage Rating: 30V Drain-Source Voltage (Vds).
  • Current Rating: Typically around 20A Continuous Drain Current (Id), but verify with the datasheet.
  • RDS(on): Low on-resistance, typically in the range of 6-10 mOhms (verify with the datasheet).
  • Package: Available in a TO-252 (DPAK) package for surface mounting.
  • Fast Switching Speed: Designed for efficient high-frequency switching.
  • Gate Charge: Low gate charge for reduced switching losses.

Benefits:

  • High Efficiency: Low RDS(on) minimizes conduction losses, improving overall efficiency.
  • Fast Switching: Reduces switching losses and allows for higher frequency operation.
  • Compact Size: TO-252 package allows for efficient use of board space.
  • Thermal Performance: Optimized for efficient heat dissipation.
  • Reliable Performance: Provides stable and dependable operation in power switching applications.

Additional Details:

The NCE3020Q's low on-resistance is a key factor in its ability to minimize power losses. The datasheet should be consulted for precise specifications, including the maximum pulsed drain current, gate-source voltage limits, and thermal resistance. The TO-252 package facilitates heat dissipation through the mounting pad. Proper heatsinking is essential, especially when operating at higher current levels. The gate threshold voltage (Vgs(th)) is an important parameter to consider when designing gate drive circuitry. The device is typically driven with a voltage higher than the Vgs(th) to ensure it is fully turned on. It's important to consider the ambient temperature and ensure that the device is operated within its safe operating area (SOA). Ensure proper PCB layout to minimise parasitic inductances for efficient switching.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1033 $50.1005
1,035+ $0.0968 $100.1880
1,605+ $0.0935 $150.0675
2,300+ $0.0870 $200.1000
2,990+ $0.0837 $250.2630
3,735+ $0.0804 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess