EN
  • EN
  • DE

NCE01H10D

Part No NCE01H10D
Manufacturer Wuxi
Catalog Custom Parts (N - R)
Description 100V 100A 9.9m´Î@10V40A 200W 3V@250uA 150pF@50V N Channel 4.8nF@50V 85nC@10V -55¡Í~+175¡Í@(Tj) TO-263-2L MOSFETs ROHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1169286-NCE01H10D
Categories Custom Parts
Manufacturer Wuxi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCE01H10D CAD Model

Description

The NCE01H10D is an N-channel enhancement mode power MOSFET manufactured by Wuxi NCE Power Semiconductor Co., Ltd. This MOSFET is designed for high-efficiency switching applications. It boasts a low on-resistance and fast switching speed, making it suitable for various power management and control circuits.

Applications:

  • DC-DC converters
  • Power inverters
  • Motor control circuits
  • LED lighting
  • Load switches

Features:

  • Low on-resistance (RDS(on))
  • High avalanche energy
  • Fast switching speed
  • Excellent gate charge characteristics
  • RoHS compliant

Benefits:

  • Improved energy efficiency in power conversion systems
  • Reduced power dissipation, leading to cooler operation
  • Enhanced system reliability due to robust design
  • Simplified circuit design with minimal external components
  • Environmentally friendly due to RoHS compliance

Additional Details:

The NCE01H10D power MOSFET utilizes advanced trench technology to achieve its low on-resistance and fast switching speed. The low RDS(on) minimizes conduction losses, while the fast switching speed reduces switching losses, resulting in improved overall efficiency. The device's high avalanche energy capability ensures reliable operation under transient voltage conditions.

The excellent gate charge characteristics of the NCE01H10D simplify gate drive requirements, allowing for easier integration into various circuit designs. The device is available in a standard TO-252 package, which provides good thermal performance and allows for efficient heat dissipation.

Detailed technical specifications, including drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)), gate charge (Qg), and thermal resistance (Rth), can be found in the manufacturer's datasheet. These specifications are crucial for selecting the appropriate MOSFET for a specific application. The part is commonly used in synchronous rectification for DC-DC converters to improve efficiency.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NANYA
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
PLX
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
QSI
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5415 $51.4425
230+ $0.4444 $102.2120
350+ $0.4305 $150.6750
485+ $0.4166 $202.0510
625+ $0.4027 $251.6875
835+ $0.3610 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,118 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess